EN
  • EN
  • DE

BQ26220PW

Part No BQ26220PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface HDQ
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number BQ26220
Standard Package 100 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571548-BQ26220PW
Ultra Librarian 3D Model Ultra Librarian BQ26220PW CAD Model

Description

Product Overview: Texas Instruments BQ26220PW Battery Management System

The BQ26220PW from Texas Instruments is a cutting-edge battery management system designed to offer comprehensive solutions for single-cell lithium-ion or lithium-polymer battery-powered applications. This highly integrated circuit is housed in a compact TSSOP package, making it ideal for space-constrained designs.

Key Features

  • Advanced Battery Monitoring: The BQ26220PW provides precise measurements of battery voltage, current, and temperature, which are critical for maintaining optimal battery health and performance.
  • Highly Integrated Design: With an integrated analog-to-digital converter (ADC), power FET, and current-sense amplifier, this device reduces the need for external components and simplifies the design process.
  • Intelligent Charging Control: It features programmable charge algorithms to accommodate various battery chemistries and capacities, ensuring safe and efficient charging.
  • Power Management: The BQ26220PW includes power-saving modes to extend battery life in portable devices, making it an excellent choice for energy-sensitive applications.

Applications

The versatility of the BQ26220PW makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Health and Fitness Monitors

Technical Specifications

Parameter Value Battery Type Li-Ion, Li-Poly Number of Cells 1 Package / Case TSSOP Operating Temperature -40°C to +85°C

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The BQ26220PW is no exception, with rigorous testing and quality control measures in place to ensure reliability in demanding environments.

For designers and engineers looking for a robust battery management solution, the BQ26220PW from Texas Instruments offers the features and performance necessary to meet the needs of today's sophisticated portable electronics.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.7480
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess