EN
  • EN
  • DE

BQ27421YZFR-G1D

Part No BQ27421YZFR-G1D
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description System-Side Impedance Track Fuel Gauge With Integrated Sense Resistor | IC BATT FUEL GAUGE LI-ION 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 717961-BQ27421YZFR-G1D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27421YZFR-G1D CAD Model

Description

The BQ27421YZFR-G1D is a cutting-edge battery fuel gauge solution from the renowned semiconductor manufacturer, Texas Instruments. This highly integrated device is designed to provide accurate state-of-charge (SOC) readings for single-cell Li-Ion batteries, which is crucial for portable applications where battery life indication is essential.

Key Features

  • System-Side Fuel Gauge: The BQ27421YZFR-G1D resides on the system side, which means it can be placed away from the battery cell, providing design flexibility and the convenience of not having to disrupt the existing battery pack.
  • Impedance Track™ Technology: Texas Instruments' proprietary Impedance Track technology is at the heart of this device, offering high-precision fuel gauging that can adapt over time to maintain accurate SOC readings despite battery aging.
  • Low Power Consumption: With an operating range of 2.8V to 4.5V, the BQ27421YZFR-G1D is optimized for low power consumption, making it an ideal choice for energy-sensitive applications.
  • Compact Form Factor: The device comes in a small 9-pin, 1.62 x 1.58 mm², 0.5 mm pitch SON package, allowing for integration into space-constrained designs.

Applications

The BQ27421YZFR-G1D is versatile and can be used in a wide array of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Bluetooth Headsets
  • Medical Devices
  • And many other portable consumer electronics

Technical Specifications

With an operating temperature range of -40°C to +85°C, the BQ27421YZFR-G1D is built to perform reliably in a variety of environmental conditions. It communicates via an I2C interface, allowing for easy integration with microcontrollers and processors.

Conclusion

For designers looking to enhance user experience through accurate battery management, the BQ27421YZFR-G1D from Texas Instruments offers a sophisticated, yet compact solution. Its advanced features and proven technology make it a top choice for powering the next generation of portable devices.

You May Also Be Interested in

Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0104 $52.1352
31+ $3.2906 $102.0086
48+ $3.1877 $153.0096
65+ $3.0849 $200.5185
84+ $2.9821 $250.4964
113+ $2.6736 $302.1168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,219 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess