EN
  • EN
  • DE

BQ27501DRZT

Part No BQ27501DRZT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT GAS GAUGE LI-ION 12-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-SON (2.5x4)
Win Source Part Number 1024036-BQ27501DRZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27501DRZT CAD Model

Description

The Texas Instruments BQ27501DRZT is a cutting-edge battery fuel gauge integrated circuit (IC), designed to provide accurate measurement of available charge in single-cell Li-Ion batteries. This sophisticated IC is part of the extensive TI battery management solutions, tailored to extend the life and enhance the performance of modern portable electronics.

Key Features

  • Impedance Track™ Algorithm: At the heart of the BQ27501DRZT is TI's patented Impedance Track algorithm, which accurately measures the battery's available charge under any state of charge. This technology ensures users have a clear understanding of their battery life, providing a reliable fuel gauge that adapts to changes in battery performance over time.
  • Single-Cell Operation: The device is specifically designed for single-cell Li-Ion batteries, which are commonly used in smartphones, tablets, and other portable electronics. Its single-cell operation makes it an ideal choice for compact and efficient designs.
  • Low Power Consumption: With power conservation in mind, the BQ27501DRZT operates with minimal power draw from the battery. This feature is crucial for maximizing the runtime of portable devices.
  • Easy Integration: The compact form factor of the BQ27501DRZT, housed in a small 12-pin SON package, allows for easy integration into existing and new designs without requiring significant board space.
  • Communication Interface: The IC includes a standard I2C interface for communication with the host system, enabling straightforward access to battery information such as state of charge (SOC), voltage, current, and temperature.
  • High Accuracy: The device delivers high-accuracy measurements, which is vital for ensuring user confidence in the battery status and for managing device power effectively.

Applications

The BQ27501DRZT is versatile and can be used across a wide range of applications. It is particularly well-suited for portable consumer electronics, such as smartphones, digital cameras, and portable gaming devices. Additionally, it is an excellent choice for health and fitness trackers, smart wearables, and any other application where precise battery fuel gauging is essential.

Conclusion

Overall, the Texas Instruments BQ27501DRZT represents a reliable and precise solution for battery fuel gauging, ensuring that users can trust the battery life indicators on their devices. Its integration of the Impedance Track algorithm with low power consumption and high accuracy makes it a top choice for designers looking to enhance the user experience of their battery-powered products.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Silergy Corp
nan
Lowest to $0.9314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8402 $59.0412
13+ $8.0741 $104.9633
20+ $7.8217 $156.4340
27+ $7.5694 $204.3738
35+ $7.3171 $256.0985
46+ $6.5602 $301.7692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess