EN
  • EN
  • DE

MC74VHC1GT04DF2G

Part No MC74VHC1GT04DF2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE INVERTER SNGL 1IN SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 3 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.53 V to 0.8 V
Logic Level - High 1.4 V to 2 V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 208026-MC74VHC1GT04DF2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT04DF2G CAD Model

Description

Product Overview: MC74VHC1GT04DF2G from ON Semiconductor

The MC74VHC1GT04DF2G is a high-performance CMOS inverter integrated circuit from ON Semiconductor, designed to deliver exceptional logic-level conversion with a single gate. This device is part of ON Semiconductor's VHC series, which is renowned for its low power consumption and high noise immunity, making it an excellent choice for a wide range of applications where space and power efficiency are critical.

Key Features

  • Advanced CMOS Technology: The device is fabricated using silicon gate CMOS technology which provides superior speed-power performance and high noise immunity.
  • High-Speed Operation: With a propagation delay time of only 5.5ns at V<sub>CC = 5V, the MC74VHC1GT04DF2G ensures swift logic operations, making it suitable for high-speed systems.
  • Low Power Dissipation: It features a low power dissipation with 2µA maximum I<sub>CC at 25°C, contributing to energy efficiency in electronic designs.
  • Power Down Protection: The device offers power down protection on inputs, which helps in preventing erroneous states during power cycling.
  • Wide Operating Voltage Range: The inverter can operate over a wide voltage range from 2V to 5.5V, providing design flexibility for various logic level requirements.
  • Compatibility: Input levels are compatible with TTL output levels, facilitating integration with existing technologies in mixed-voltage environments.
  • Lead-Free and Halogen-Free: The MC74VHC1GT04DF2G is lead-free and halogen-free, complying with environmental regulations and promoting sustainability in electronic components.

Applications

The versatility of the MC74VHC1GT04DF2G makes it suitable for a multitude of applications, including:

  • Logic level translation
  • Power management systems
  • Portable and battery-powered electronics
  • Communication systems
  • Computing devices
  • Embedded systems

With its compact SOT-353 package, the MC74VHC1GT04DF2G is ideal for space-constrained applications, offering a reliable and efficient solution for inverting logic signals. Its robust design and compliance with industry standards, such as RoHS, further ensure that it meets the stringent requirements of modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess