EN
  • EN
  • DE

BQ27546YZFT-G1

Part No BQ27546YZFT-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LI-ION 15DSBG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 15-DSBGA
Win Source Part Number 1024050-BQ27546YZFT-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27546YZFT-G1 CAD Model

Description

Product Overview: BQ27546YZFT-G1 from Texas Instruments

The BQ27546YZFT-G1 is a sophisticated battery fuel gauge solution from the renowned semiconductor manufacturer, Texas Instruments. This advanced integrated circuit (IC) is designed to provide precise battery management for single-cell Li-Ion battery packs, which are commonly used in portable electronics such as smartphones, tablets, and digital cameras.

Equipped with Texas Instruments' patented Impedance Track™ technology, the BQ27546YZFT-G1 offers exceptional accuracy in measuring the remaining battery capacity (mAh), state-of-charge (%), battery voltage (V), and temperature (°C). This technology adapts to changes in battery conditions over time, providing a reliable and consistently accurate gauge of the battery's health and charge status.

The device operates over an I2C interface, allowing seamless integration with the host system's microcontroller. This interface also enables access to a wide range of battery parameters and diagnostic information that can be used to optimize system performance and ensure safe operation under various conditions.

The BQ27546YZFT-G1 is designed with system flexibility in mind. It supports a range of battery chemistries and can be configured for different battery sizes and capacities. This makes it an ideal choice for designers looking for a scalable solution that can be adapted to different product specifications without significant changes to the battery management system.

Safety features are a critical aspect of the BQ27546YZFT-G1 design. It includes multiple protection mechanisms to guard against overcharge, over-discharge, short circuits, and over-temperature conditions. These safety features help extend the life of the battery and protect the end-user's device from potential damage.

In summary, the BQ27546YZFT-G1 from Texas Instruments is a highly accurate, versatile, and secure battery fuel gauge IC that provides real-time monitoring and reporting of battery status, enhancing the user experience by ensuring optimal battery performance and longevity.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.7480
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9880 $50.7960
41+ $2.4517 $100.5197
64+ $2.3751 $152.0064
88+ $2.2985 $202.2680
113+ $2.2218 $251.0634
151+ $1.9920 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess