EN
  • EN
  • DE

BQ27620YZFT-G1

Part No BQ27620YZFT-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion 15-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 15-UFBGA, DSBGA
Manufacturer Package 15-DSBGA
Win Source Part Number 770344-BQ27620YZFT-G1
Popularity Medium
Supply and Demand Status Limited
Family Name BQ27620
Introduction Date October 25, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ27620YZFT-G1 CAD Model

Description

The BQ27620YZFT-G1 is a cutting-edge battery fuel gauge integrated circuit from the renowned electronics manufacturer, Texas Instruments. Designed to provide highly accurate fuel gauging for single-cell lithium-ion batteries, this compact, feature-rich IC is an invaluable component for portable electronic devices where efficient power management is critical.

This advanced chip employs Texas Instruments' proprietary Impedance Track™ algorithm, which allows for precise battery capacity monitoring by adapting to changes in battery performance over time. This ensures that users have the most accurate information regarding their device's power levels, enhancing user experience and device reliability.

Key Features

  • Impedance Track Technology: Offers high-precision fuel gauging by continuously adapting to the battery's state of charge and health.
  • Single-Cell Operation: Tailored specifically for single-cell lithium-ion batteries, which are commonly used in smartphones, tablets, and other portable electronics.
  • Low Power Consumption: Designed to minimize power draw, contributing to the overall energy efficiency of the host device.
  • Integrated LDO: Comes with a built-in low-dropout regulator, providing stable voltage to the IC for reliable operation.
  • Configurability: Offers a range of customizable settings to match specific battery chemistry and application requirements.

Applications

The BQ27620YZFT-G1 is versatile and can be integrated into a wide array of portable electronic devices such as:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Speakers and Headphones
  • Handheld Gaming Devices
  • Personal Medical Devices

With its compact form factor and advanced features, the BQ27620YZFT-G1 from Texas Instruments represents a significant advancement in battery management technology, ensuring that your devices are not only smarter but also more energy-efficient and reliable.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess