EN
  • EN
  • DE

BQ28550DRZR-R1

Part No BQ28550DRZR-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Single Cell Li-Ion Battery Gas Gauge
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-VFDFN Exposed Pad
Manufacturer Package 12-SON (2.5x4)
Win Source Part Number 1154264-BQ28550DRZR-R1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ28550
Introduction Date December 13, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ28550DRZR-R1 CAD Model

Description

The Texas Instruments BQ28550DRZR-R1 is a state-of-the-art battery fuel gauge integrated circuit designed to provide accurate monitoring of single-cell Li-Ion battery packs. This advanced solution offers precise measurement of available battery charge, ensuring reliable performance and extending the life of portable electronic devices.

Key Features

  • High-precision measurement: The BQ28550DRZR-R1 utilizes a patented algorithm to deliver outstanding accuracy in monitoring and predicting battery capacity, allowing for critical power management decisions.
  • Impedance Track™ technology: This feature provides adaptive adjustments over battery life, temperature, and discharge rate, ensuring consistent and accurate fuel gauging.
  • Low power consumption: Designed for efficiency, the IC operates with minimal power drain, maximizing battery life for the host device.
  • Configurable settings: Users can tailor the device to their specific application needs through programmable settings, enabling optimal performance across various use cases.
  • Communication Interface: The BQ28550DRZR-R1 supports I2C communication, allowing for easy integration with microcontrollers and processors.

Applications

The BQ28550DRZR-R1 is ideal for a wide range of portable electronics where accurate battery management is crucial. It is commonly used in:

  • Smartphones and tablets
  • Portable gaming devices
  • Wireless speakers and headphones
  • Medical devices
  • And other consumer electronics

Technical Specifications

With a compact form factor, the BQ28550DRZR-R1 is available in a small VSON package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability in various environmental conditions.

Conclusion

Overall, the Texas Instruments BQ28550DRZR-R1 battery fuel gauge is an essential component for any power-sensitive portable device, providing precise battery management and enhancing the user experience by ensuring devices run longer and more reliably.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess