EN
  • EN
  • DE

BQ29209TDRBTQ1

Part No BQ29209TDRBTQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC VOLT PROT 2-CELL LI-ION 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-SON (3x3)
Win Source Part Number 1024063-BQ29209TDRBTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ29209TDRBTQ1 CAD Model

Description

The BQ29209TDRBTQ1 is a highly integrated battery management solution from Texas Instruments, designed specifically for the rigors of automotive applications. This advanced chip offers a comprehensive suite of features to monitor, protect, and enhance the performance of single-cell lithium-ion batteries, making it an essential component for a wide range of automotive electronics.

Key Features

  • Voltage Monitoring: The BQ29209TDRBTQ1 provides precise voltage monitoring to ensure the battery operates within safe limits, thereby extending its lifespan and maintaining consistent performance.
  • Current Protection: With built-in overcurrent protection, the device safeguards the battery from damage that could be caused by excessive charging or discharging currents.
  • Temperature Management: Temperature monitoring capabilities enable the BQ29209TDRBTQ1 to prevent operation outside the battery's safe temperature range, which is crucial for maintaining safety and reliability in automotive environments.
  • Charge Control: The chip includes features for controlling the charging process, ensuring efficient and safe charging cycles for the battery.
  • Communication Interface: An integrated communication interface allows for seamless integration with other components in the automotive system, facilitating real-time data exchange and system management.

Applications

The BQ29209TDRBTQ1 is ideal for a variety of applications within the automotive industry, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Navigation and Telematics
  • Electric and Hybrid Vehicle Energy Systems

Quality and Reliability

As with all Texas Instruments products, the BQ29209TDRBTQ1 is manufactured to the highest quality standards. The device meets stringent automotive industry requirements, ensuring reliability and performance in challenging conditions. Its robust design is suited for the demanding thermal and mechanical stresses typical of automotive environments.

Conclusion

The BQ29209TDRBTQ1 from Texas Instruments represents a state-of-the-art solution for single-cell lithium-ion battery management in automotive applications. Its combination of precise monitoring, robust protection, and intelligent communication makes it a top choice for manufacturers seeking to enhance the safety, efficiency, and longevity of their battery-powered systems.

You May Also Be Interested in

TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6941
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6031 $52.0620
47+ $2.1359 $100.3873
73+ $2.0692 $151.0516
100+ $2.0024 $200.2400
130+ $1.9357 $251.6410
173+ $1.7354 $300.2242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess