EN
  • EN
  • DE

BQ29410DCTT

Part No BQ29410DCTT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT 2-4CELL LI-ION SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package SM8
Win Source Part Number 1024069-BQ29410DCTT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ29410DCTT CAD Model

Description

Introducing the BQ29410DCTT Battery Protector by Texas Instruments

The BQ29410DCTT is a high-precision battery protector designed by Texas Instruments, a leader in semiconductor solutions. This compact, integrated circuit is engineered to provide overcharge protection for single-cell Li-Ion and Li-Polymer battery packs, ensuring the longevity and safety of your portable electronic devices.

Key Features:

  • Voltage Protection: The BQ29410DCTT offers a precise overvoltage protection threshold, safeguarding the battery from conditions that could lead to overcharging and potential damage.
  • Programmable Detection: With the ability to program the overvoltage detection threshold via external resistors, this IC provides the flexibility needed to tailor protection to specific battery chemistries and manufacturers' specifications.
  • Delay Timer: An integrated delay timer ensures that transient overvoltage conditions do not trigger protection unnecessarily, enhancing the reliability of the device under fluctuating power conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ29410DCTT consumes minimal quiescent current, which is crucial for battery-powered applications where power conservation is paramount.
  • Compact Footprint: The device comes in a small, 6-pin SOT-23 package, making it ideal for space-constrained applications without compromising performance.

Applications:

The BQ29410DCTT is versatile and can be used across a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Electronic Books
  • Other portable consumer electronics requiring single-cell battery protection

Why Choose BQ29410DCTT?

Opting for the BQ29410DCTT means selecting a battery protection solution that combines precision, flexibility, and efficiency. Texas Instruments' commitment to quality ensures that this protector IC will enhance the safety and durability of your battery-powered applications. Whether you're designing new consumer electronics or seeking to improve existing devices, the BQ29410DCTT is a smart choice for maintaining the integrity of your battery systems.

With its advanced features and proven performance, the BQ29410DCTT is an essential component for any design requiring reliable battery protection. Trust Texas Instruments to keep your devices powered and protected.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1889 $50.3447
56+ $1.7960 $100.5760
87+ $1.7399 $151.3713
119+ $1.6837 $200.3603
154+ $1.6276 $250.6504
206+ $1.4592 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess