EN
  • EN
  • DE

BQ294524DRVT

Part No BQ294524DRVT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT OVP 2-3CELL LI-ION 6SON / Overvoltage Protection Device Li-Ion -0.3V to 30V 6-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 3
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 770352-BQ294524DRVT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ294524
Introduction Date May 28, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ294524DRVT CAD Model

Description

The BQ294524DRVT from Texas Instruments is a state-of-the-art integrated circuit (IC) designed for battery protection applications. This precision IC is specifically engineered to safeguard Li-ion and Li-polymer battery packs from failures due to overvoltage conditions. It is an essential component for manufacturers and engineers who are developing portable electronic devices that require reliable and long-lasting battery solutions.

Key Features

  • Voltage Protection: The BQ294524DRVT offers a high-accuracy overvoltage detection function that ensures batteries operate within their safe voltage range, thus extending their lifespan and maintaining their performance.
  • Compact Design: Housed in a small 6-pin SON package, this IC is ideal for space-constrained applications. Its miniature footprint allows for seamless integration into various electronic assemblies.
  • Highly Configurable: With programmable overvoltage protection thresholds, the device can be tailored to meet the specific requirements of different battery chemistries and capacities.
  • Low Power Consumption: The BQ294524DRVT is designed for energy efficiency, drawing minimal quiescent current, which is critical for battery-powered devices.

Applications

The versatility of the BQ294524DRVT makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • Power Tools
  • Medical Devices

Reliability and Safety

As safety is a paramount concern in battery-powered devices, the BQ294524DRVT incorporates features to ensure reliable operation. It includes overvoltage lockout and delay functions to prevent false triggering and to manage transient conditions effectively. This attention to safety makes the BQ294524DRVT an indispensable component for any application where battery integrity is critical.

Conclusion

Overall, the Texas Instruments BQ294524DRVT Battery Protection IC is an excellent choice for designers who need a reliable, configurable, and space-efficient solution for managing overvoltage conditions in Li-ion and Li-polymer battery packs. Its precision and low power consumption make it an industry-standard for safeguarding the modern electronic devices that consumers and professionals rely on every day.

You May Also Be Interested in

Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3324 $51.5220
370+ $0.2728 $100.9360
570+ $0.2643 $150.6510
785+ $0.2557 $200.7245
1,015+ $0.2472 $250.9080
1,355+ $0.2216 $300.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,101 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess