EN
  • EN
  • DE

BQ294604DRVT

Part No BQ294604DRVT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT 1CELL L1-ION 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 6-SON (2x2)
Win Source Part Number 1024085-BQ294604DRVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ294604DRVT CAD Model

Description

Product Overview: Texas Instruments BQ294604DRVT

The BQ294604DRVT is a highly integrated circuit (IC) designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This compact device is part of TI's extensive portfolio of battery management solutions, specifically tailored for the protection of single-cell Lithium-ion (Li-ion) batteries. The BQ294604DRVT is commonly used in a variety of portable electronic devices, such as smartphones, digital cameras, and other personal electronics that require reliable and safe battery operation.

Key Features and Benefits

  • Voltage Protection: The IC provides overvoltage protection (OVP) for single-cell Li-ion batteries, ensuring that the voltage does not exceed a predefined threshold, which helps in preventing battery damage and ensuring longevity.
  • Programmable Threshold: Designers can set the overvoltage protection threshold according to their specific application requirements, offering a versatile solution for different battery specifications.
  • High-Accuracy Sensing: The BQ294604DRVT offers high-accuracy voltage sensing, which is critical for maintaining the safety and efficiency of the battery charging process.
  • Low Quiescent Current: The device features a low quiescent current that minimizes power consumption when in standby mode, thereby extending the overall battery life of the application.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various operating environments and applications.
  • Compact Package: The IC comes in a small, lead-free, 6-pin SON package (DRVT), which is ideal for space-constrained applications.

Applications

The BQ294604DRVT is designed to meet the demands of a wide array of portable electronic devices that require single-cell Li-ion battery protection. Its small footprint and precise overvoltage protection make it an excellent choice for:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • Handheld Gaming Devices
  • Bluetooth Headsets and Accessories

With its robust feature set and TI's reputation for quality and reliability, the BQ294604DRVT is a go-to solution for designers looking to enhance the safety and performance of their battery-powered products.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.7480
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9475 $52.1125
130+ $0.7775 $101.0750
200+ $0.7532 $150.6400
275+ $0.7289 $200.4475
355+ $0.7046 $250.1330
475+ $0.6317 $300.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess