EN
  • EN
  • DE

BQ294700DSGR/BQ294700DSGT

Part No BQ294700DSGR/BQ294700DSGT
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960877-BQ294700DSGR/BQ294700DSGT
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ294700DSGR/BQ294700DSGT CAD Model

Description

The BQ294700DSGR and BQ294700DSGT are advanced integrated circuit products from Texas Instruments, designed to provide state-of-the-art battery protection for single-cell lithium-ion or lithium-polymer batteries. These devices enhance the safety and longevity of battery-powered systems by incorporating a range of features aimed at preventing the conditions that can lead to battery damage and failure.

Key Features

  • Voltage Protection: The BQ294700 series offers precise overvoltage protection that ensures the cell voltage does not exceed safe limits, thereby preventing overcharge conditions.
  • Current Sensing: With an integrated current-sensing feature, these devices can detect and respond to abnormal current conditions, providing an additional layer of safety.
  • Temperature Monitoring: Temperature protection is critical for battery safety. These ICs include features that monitor the battery's temperature to prevent overheating.
  • Compact Design: Available in small package sizes (DSGR and DSGT), the BQ294700 series is ideal for space-constrained applications.

Applications

The versatility of the BQ294700DSGR and BQ294700DSGT makes them suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Electronic books and e-readers
  • Personal care electronics
  • And other portable equipment requiring single-cell lithium battery protection

Technical Specifications

The BQ294700 series is designed to be highly reliable and efficient in managing battery safety. The technical specifications include a wide operating voltage range, low quiescent current, and high-accuracy voltage thresholds, ensuring optimal performance in various conditions.

Ordering Information

The BQ294700DSGR and BQ294700DSGT come in different package types to accommodate various design requirements. For detailed ordering and product information, customers can visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2639 $50.1410
465+ $0.2166 $100.7190
715+ $0.2098 $150.0070
990+ $0.2030 $200.9700
1,275+ $0.1963 $250.2825
1,705+ $0.1760 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,944 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess