EN
  • EN
  • DE

BQ294708DSGT

Part No BQ294708DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT 2-4CELL LIION 8WSON / Overvoltage Protection Device Li-Ion -0.3V to 30V 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 770354-BQ294708DSGT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2947
Introduction Date July 14, 2018
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ294708DSGT CAD Model

Description

Product Overview: BQ294708DSGT

The BQ294708DSGT is a state-of-the-art battery protection device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered for single-cell lithium-ion or lithium-polymer battery packs, providing essential protection features to ensure both safety and longevity of the battery.

Key Features

  • Voltage Protection: The BQ294708DSGT offers precise overvoltage protection that ensures the cell voltage does not exceed safe limits, preventing potential damage and hazards.
  • Temperature Monitoring: Integrated temperature monitoring capabilities allow the device to safeguard the battery against unsafe operating temperatures.
  • Low Power Consumption: Designed with efficiency in mind, the device maintains low quiescent current, thereby minimizing the power drain from the battery when in standby mode.
  • Configurable Settings: Manufacturers can configure the overvoltage protection threshold to match the specific requirements of their battery cell, providing a tailored protection solution.

Applications

The BQ294708DSGT is versatile and can be used in a wide array of portable electronic devices that depend on rechargeable lithium-based batteries. Common applications include:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras and camcorders
  • Wearable technology
  • Electronic cigarettes
  • Personal care devices

Technical Specifications

The device comes in a small, leaded package that allows for easy integration into battery pack designs. It supports a wide operating voltage range and has a high accuracy threshold for overvoltage protection. The BQ294708DSGT also includes a delay timer for overvoltage protection, further enhancing the safety features of the device.

Quality and Reliability

As with all Texas Instruments products, the BQ294708DSGT is built with quality and reliability in mind. It undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected from Texas Instruments, providing peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9582 $52.7010
130+ $0.7863 $102.2190
200+ $0.7617 $152.3400
275+ $0.7371 $202.7025
355+ $0.7126 $252.9730
470+ $0.6388 $300.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess