EN
  • EN
  • DE

BQ2954SN

Part No BQ2954SN
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FAST CHG LI-ION 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001457-BQ2954SN
Win Source Part Number Cross
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Manufacturer Texas Instruments
Product Status Active
Package Tube
Battery Chemistry Lithium Ion
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian BQ2954SN CAD Model

Description

Introducing the Texas Instruments BQ2954SN Battery Management IC

The Texas Instruments BQ2954SN is a sophisticated integrated circuit designed for the precise management of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries. This high-performance IC is engineered to optimize battery performance and extend its lifespan, making it an ideal choice for a wide range of portable electronic devices.

Key Features of the BQ2954SN:

  • Advanced Charge Control: The BQ2954SN utilizes a negative delta voltage (-ΔV) detection method to terminate charge precisely, preventing overcharging and enhancing battery life.
  • High Accuracy: With its precise voltage and temperature monitoring capabilities, the BQ2954SN ensures that the charging process is safe and efficient.
  • Flexible Charging Options: This IC supports both fast and trickle charge modes, allowing for customization based on the specific needs of the application.
  • Charge Status Indication: LED outputs provide a clear indication of the charge status, making it easy for users to understand the current state of the battery.
  • Automatic Recharge Feature: Once the charge cycle is complete, the BQ2954SN can automatically initiate a new charge cycle if the battery voltage falls below a certain threshold, ensuring the battery remains fully charged.
  • Safety Timers: Built-in safety timers automatically terminate the charge cycle in case of abnormal conditions, such as a faulty battery or extreme temperature variations.

Applications:

The versatility of the BQ2954SN makes it suitable for a variety of applications, including:

  • Portable Computers
  • Handheld Instruments
  • Medical Devices
  • Power Tools
  • Consumer Electronics

Technical Specifications:

The BQ2954SN comes in a 16-pin narrow SOIC package, providing a compact solution for space-constrained applications. It operates over a wide temperature range and is designed to interface seamlessly with external components required for a complete battery management system.

With its combination of precision, reliability, and flexibility, the Texas Instruments BQ2954SN stands out as a top-tier solution for advanced battery management in your electronic products.

You May Also Be Interested in

Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4993 $54.9930
23+ $4.5123 $103.7829
35+ $4.3713 $152.9955
48+ $4.2303 $203.0544
62+ $4.0892 $253.5304
82+ $3.6662 $300.6284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess