EN
  • EN
  • DE

BQ296106DSGT

Part No BQ296106DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY PROTECTION 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 8-WSON (2x2)
Win Source Part Number 1024095-BQ296106DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ296106DSGT CAD Model

Description

Product Overview: BQ296106DSGT by Texas Instruments

The BQ296106DSGT is a state-of-the-art battery protection integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is specifically engineered to provide high-accuracy monitoring and protection for single-cell lithium-ion or lithium-polymer batteries. It is an essential component for portable electronics, ensuring both safety and efficiency in battery management.

The BQ296106DSGT integrates multiple protection features that safeguard the battery from various hazardous conditions. These include overcharge detection, over-discharge detection, short-circuit protection, and overcurrent protection during both charge and discharge processes. The precision of the IC's voltage and current sensing capabilities ensures that the battery operates within its safe operating area, thus prolonging its lifespan and maintaining optimal performance.

This IC is designed with a compact form factor, housed in a small 8-pin SON package, making it suitable for space-constrained applications. Its small size does not compromise its performance, as it includes a high-accuracy voltage detection circuit and delay times that are programmable through external capacitor values. This programmability allows designers to tailor the protection parameters to the specific needs of their application.

The BQ296106DSGT also features a low quiescent current, which minimizes power consumption when the device is in standby mode. This is particularly beneficial for battery-powered devices, where power efficiency is crucial. The low power consumption extends the battery life and reduces the frequency of charging cycles required.

Texas Instruments has designed the BQ296106DSGT with reliability in mind. It is built to meet the rigorous quality standards that TI is known for, ensuring that it can withstand the demands of everyday use in consumer electronics, such as smartphones, tablets, digital cameras, and other portable devices.

In summary, the BQ296106DSGT from Texas Instruments is a highly reliable and efficient solution for battery protection in single-cell lithium-based battery applications. Its combination of protection features, programmability, and low power consumption makes it an excellent choice for modern portable electronics.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7143 $50.0010
175+ $0.5861 $102.5675
265+ $0.5678 $150.4670
365+ $0.5495 $200.5675
475+ $0.5312 $252.3200
630+ $0.4762 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess