EN
  • EN
  • DE

BQ29707DSET

Part No BQ29707DSET
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON / Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number BQ29707
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571611-BQ29707DSET
Ultra Librarian 3D Model Ultra Librarian BQ29707DSET CAD Model

Description

The BQ29707DSET is a state-of-the-art protection device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to provide top-notch safety features for single-cell lithium-ion or lithium-polymer batteries. Its primary role is to safeguard the battery from the potential risks that can occur during charging and discharging processes, such as overcurrent, overvoltage, and short-circuit conditions.

Key Features

  • Voltage Protection: The BQ29707DSET offers precise overvoltage protection that ensures the battery voltage does not exceed safe limits, thus preventing damage to the cell and extending its lifespan.
  • Current Monitoring: With its overcurrent protection feature, this device monitors the current in real-time and disconnects the battery in case of excessive current draw, which can be a result of an external short circuit or abnormal charging conditions.
  • Temperature Control: Temperature protection is integrated to prevent operation outside the battery's safe temperature range, thereby mitigating the risks of overheating.
  • Compact Design: The BQ29707DSET comes in a small, thin package, making it suitable for portable applications where space is at a premium.
  • Durability: This device is built to be robust and reliable, ensuring long-term performance and safety for your battery-powered applications.

Applications

The BQ29707DSET is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Electronic Wearables
  • Handheld Gaming Devices
  • Personal Care Electronics

Technical Specifications

For detailed technical specifications, the BQ29707DSET datasheet is available for download on the Texas Instruments website. Engineers and designers can refer to the datasheet for in-depth information on electrical characteristics, pin configurations, and application guidelines to ensure optimal integration into their projects.

Conclusion

As a highly reliable and efficient battery protection solution, the BQ29707DSET from Texas Instruments stands out for its precision, small footprint, and the comprehensive safety it offers to single-cell battery systems. It is an essential component for developers looking to maximize battery life and ensure the safety of their portable electronic devices.

You May Also Be Interested in

Silergy Corp
nan
Lowest to $0.9314
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4811 $50.5155
255+ $0.3947 $100.6485
395+ $0.3824 $151.0480
545+ $0.3701 $201.7045
700+ $0.3577 $250.3900
940+ $0.3207 $301.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,680 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess