EN
  • EN
  • DE

BQ29717DSET

Part No BQ29717DSET
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LITHIUM BATT PROTECT 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 1024109-BQ29717DSET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ29717DSET CAD Model

Description

The BQ29717DSET is a high-precision battery protection device from Texas Instruments, designed to ensure the safety and longevity of lithium-ion batteries in portable electronics. This advanced integrated circuit (IC) is engineered to provide multiple levels of protection for single-cell lithium-ion or lithium-polymer batteries.

Key Features

  • Overcharge Protection: The device safeguards the battery from overcharging by monitoring the voltage and disconnecting the battery when it exceeds a predefined threshold.
  • Overdischarge Protection: It prevents the battery from discharging below a critical level, which can damage the battery and reduce its lifespan.
  • Overcurrent Protection: During charging and discharging, the BQ29717DSET monitors the current and interrupts the flow if it detects an overcurrent condition, thus protecting the battery and the circuitry.
  • Short Circuit Protection: In the event of a short circuit, the device responds quickly to cut off the battery, minimizing the risk of damage or fire.
  • Temperature Monitoring: The IC includes a temperature sensor input that can disable charging and discharging if the battery temperature goes outside of the safe operating range.

Applications

The BQ29717DSET is suitable for a wide range of applications where battery protection is critical. These include:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Electronic cigarettes
  • Wearable technology
  • Personal medical devices

Technical Specifications

The device operates over a broad voltage range and offers a compact solution with its small footprint. It is available in a lead-free, RoHS-compliant package, making it an environmentally friendly choice for modern electronic designs.

Design Support

Texas Instruments provides comprehensive design support for the BQ29717DSET, including technical documentation, reference designs, and simulation tools to assist engineers in integrating this protection IC into their projects effectively and efficiently.

You May Also Be Interested in

Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5264 $50.0080
235+ $0.4320 $101.5200
360+ $0.4185 $150.6600
495+ $0.4050 $200.4750
640+ $0.3915 $250.5600
855+ $0.3510 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,250 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess