EN
  • EN
  • DE

BQ298000RUGT

Part No BQ298000RUGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 1S PROTECTOR / Voltage, Current, Temperature Protector With Integrated High Side NFET Driver For Fast/Flash Charging Single-Cell Li-Ion and Li-Polymer Batteries
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809247-BQ298000RUGT
Ultra Librarian 3D Model Ultra Librarian BQ298000RUGT CAD Model

Description

The BQ298000RUGT is a cutting-edge battery management device from Texas Instruments, designed to ensure the optimal performance, safety, and longevity of battery systems. This highly integrated circuit is specifically engineered for use in a variety of applications, including portable electronics, power tools, and energy storage systems, where efficient battery management is crucial.

Key Features

  • Precision Monitoring: The device offers precise monitoring of cell voltages, ensuring that each cell within a battery pack is operating within its safe voltage range. This is essential for maintaining the overall health and efficiency of the battery system.
  • Advanced Safety Features: BQ298000RUGT includes multiple safety features such as overvoltage, undervoltage, and overtemperature protection. These safeguards help to prevent damage to the battery and connected devices, thereby enhancing user safety and product reliability.
  • Integrated Charging Control: With its integrated charging control, the BQ298000RUGT streamlines the charging process, providing faster and more consistent charging cycles. This contributes to extended battery life and improved performance.
  • Communication Interface: The device supports I2C communication interface, allowing for easy integration with a microcontroller or processor for real-time battery monitoring and management.
  • Compact Form Factor: The BQ298000RUGT comes in a small, surface-mount package that is ideal for space-constrained applications. This compact design makes it an excellent choice for portable devices where space is at a premium.

Applications

The versatility of the BQ298000RUGT makes it suitable for a wide range of applications. It is particularly useful in smart electronics that require efficient power management, such as smartphones, tablets, and laptops. Additionally, it is also well-suited for medical devices, unmanned aerial vehicles (UAVs), and other sophisticated equipment that relies on dependable battery systems.

Conclusion

In summary, the BQ298000RUGT from Texas Instruments is a robust and versatile battery management solution that offers advanced monitoring and safety features. Its precision, integration, and compact size make it an ideal choice for designers looking to optimize battery performance and ensure the safety of their products.

You May Also Be Interested in

TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5447 $51.7465
225+ $0.4470 $100.5750
350+ $0.4330 $151.5500
480+ $0.4190 $201.1200
620+ $0.4051 $251.1620
830+ $0.3632 $301.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess