EN
  • EN
  • DE

BQ3060

Part No BQ3060
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description SBS 1.1-COMPLIANT GAS GAUGE and PROTECTION with CEDV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154303-BQ3060
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ3060 CAD Model

Description

The Texas Instruments BQ3060 is a sophisticated SBS-compliant gas gauge integrated circuit that provides a comprehensive solution for battery management in a wide array of portable applications. Designed to work with lithium-ion and lithium-polymer batteries, the BQ3060 is an essential component for devices where accurate fuel gauging is critical.

Key Features

  • Accurate Fuel Gauging: Utilizes patented Impedance Track™ algorithm for precise battery capacity monitoring, ensuring users have a clear understanding of their battery's charge status.
  • Multi-Cell Support: Compatible with series cell battery packs, making it versatile for various configurations and capacities.
  • Integrated Safety Features: Offers protection against overcharge, over-discharge, short circuit, and overcurrent to safeguard the battery and the device.
  • Data Logging: Records critical battery parameters over time, which can be used for analyzing battery health and predicting end of life.
  • SBS-Compliant: Adheres to the Smart Battery System specification, ensuring interoperability with other SBS-compliant devices.

Applications

The BQ3060 is ideal for a range of portable electronic devices, such as:

  • Notebook computers
  • Tablets
  • Medical equipment
  • Handheld instruments

Technical Specifications

With its I2C interface for communication, the BQ3060 allows for integration into existing designs with minimal effort. It operates over a wide temperature range, making it suitable for use in diverse environments.

Design Resources

Developers can access a range of resources provided by Texas Instruments, including datasheets, reference designs, and technical support, to facilitate the integration of the BQ3060 into their projects.

For detailed information, including pin configurations, electrical specifications, and programming instructions, interested parties are encouraged to consult the official Texas Instruments documentation for the BQ3060.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1386 $51.3860
24+ $4.2163 $101.1912
37+ $4.0846 $151.1302
51+ $3.9528 $201.5928
66+ $3.8211 $252.1926
88+ $3.4258 $301.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess