EN
  • EN
  • DE

PIC16C57C/JW

Part No PIC16C57C/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB EPROM 28CDIP / MCU 8-bit PIC RISC 3KB EPROM 3.3V/5V Automotive 28-Pin Windowed SBCDIP Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type EPROM, UV
RAM Size 72 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-CDIP (0.300", 7.62mm) Window
Manufacturer Package 28-CDIP
Win Source Part Number 791903-PIC16C57C/JW
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C57
Introduction Date August 19, 1998
ECCN 3A991.a.2
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C57C/JW CAD Model

Description

The Microchip Technology PIC16C57C/JW is a high-performance, EPROM-based 8-bit microcontroller packed in a windowed ceramic JW package, designed to offer a versatile and cost-effective solution for a wide range of embedded applications. This microcontroller is part of Microchip's renowned PIC16C family, known for its user-friendly and resource-efficient architecture.

Featuring a robust instruction set and highly flexible I/O options, the PIC16C57C/JW is particularly suitable for applications that require a balance between power and performance. With its JW package, the device allows for easy erasure of the onboard EPROM using ultraviolet light, making it ideal for rapid prototyping and iterative development processes where program updates are frequently required.

Key Features:

  • EPROM Memory: The PIC16C57C/JW comes with a generous amount of EPROM, which provides users with ample space for program storage and the flexibility to update firmware as needed.
  • High-Speed Operation: Operating at a high clock speed, this microcontroller executes instructions quickly, enhancing the performance of time-sensitive tasks and applications.
  • General Purpose I/O: A wide array of general-purpose input/output pins make it easy to interface with peripherals, sensors, and other circuit components.
  • Low Power Consumption: Despite its robust performance, the PIC16C57C/JW is designed to be power-efficient, making it suitable for battery-powered or energy-conscious applications.
  • Timer Modules: Integrated timer modules aid in managing time-related functions and events within embedded systems.
  • Flexible Oscillator Options: The microcontroller supports various oscillator configurations, allowing designers to optimize for power consumption and processing speed based on their specific needs.

The PIC16C57C/JW is an excellent choice for designers who require a microcontroller that is easy to program, versatile in its applications, and capable of supporting iterative development. Its windowed JW package not only enables easy erasure for reprogramming but also serves as a testament to Microchip's commitment to providing flexible and adaptable solutions for the ever-evolving demands of the electronics industry.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.2512 $83.2512
2+ $68.3090 $136.6180
3+ $66.1746 $198.5238
4+ $64.0401 $256.1604
5+ $61.9057 $309.5285
7+ $55.5012 $388.5084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess