EN
  • EN
  • DE

BQ3285Q

Part No BQ3285Q
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Compliant
Win Source Part Number 999256-BQ3285Q
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ3285Q CAD Model

Description

The Texas Instruments BQ3285Q is a sophisticated real-time clock (RTC) module that offers unparalleled timekeeping accuracy, low power consumption, and a full complement of features designed to meet the needs of a wide array of applications. This RTC module is an essential component for systems that require reliable time and date information, such as industrial machines, server motherboards, telecommunication equipment, and many other electronics that need to maintain accurate timekeeping.

Key Features

  • High Accuracy: The BQ3285Q maintains precise time and date information, ensuring that your system stays in sync with the real world, even in the event of a power failure, thanks to its backup battery support.
  • Low Power Consumption: Designed for energy-efficient operation, this RTC module is an ideal choice for battery-powered devices, as it draws minimal power to maintain timekeeping functions.
  • Automatic Leap Year Compensation: This device includes an automatic leap year correction, which guarantees the date remains accurate for years, including those that are leap years.
  • Flexible Interface Options: With an I2C bus interface, the BQ3285Q allows for easy integration into most microcontroller-based systems, facilitating communication and control without complex wiring or protocols.

Applications

The versatility of the BQ3285Q makes it suitable for a wide range of applications. It is often used in:

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Utility meters
  • POS terminals

Technical Specifications

The BQ3285Q comes with a comprehensive set of technical specifications that ensure its reliability and ease of use:

  • Voltage Supply: 4.5V to 5.5V
  • Interface: Serial I2C
  • Operating Temperature: 0°C to +70°C
  • Package / Case: 24-DIP Module
  • Mounting Type: Through Hole

In conclusion, the Texas Instruments BQ3285Q is a robust and reliable RTC module, perfect for systems where accurate timekeeping is critical. Its low power requirements and comprehensive feature set make it an excellent choice for designers and engineers looking to add real-time clock capabilities to their projects.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess