EN
  • EN
  • DE

BQ34Z950DBT

Part No BQ34Z950DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI-ION 2-4CL TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 44-TSSOP
Base Product Number BQ34Z950
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571631-BQ34Z950DBT
Ultra Librarian 3D Model Ultra Librarian BQ34Z950DBT CAD Model

Description

Introducing the BQ34Z950DBT: Advanced Battery Fuel Gauge Solution from Texas Instruments

The BQ34Z950DBT is a state-of-the-art battery fuel gauge integrated circuit from Texas Instruments (TI), designed to provide precise battery management for single-cell and multi-cell battery packs. This innovative device offers a comprehensive solution for power monitoring and energy optimization in portable applications, ensuring the longevity and reliability of your battery-powered devices.

Key Features:

  • Impedance Track™ Technology: At the heart of the BQ34Z950DBT lies TI's patented Impedance Track™ algorithm, which delivers highly accurate state-of-charge (SOC) readings. This technology accounts for battery aging, temperature, and discharge rate, providing a clear and precise measurement of the remaining battery life.
  • Versatile Voltage Range: The device is capable of handling a wide range of battery voltages, making it suitable for various applications, from single-cell lithium-ion batteries to multi-cell battery packs.
  • Integrated Safety Protections: Safety is paramount when it comes to battery management. The BQ34Z950DBT includes built-in protections against overcharge, over-discharge, short-circuit, and overcurrent conditions, safeguarding your battery and connected devices.
  • Low-Power Consumption: Designed with power efficiency in mind, the device operates with minimal quiescent current, thereby conserving battery life and ensuring long-term operation for portable devices.
  • Easy Configuration: The BQ34Z950DBT can be easily configured via its I2C interface, allowing for seamless integration with a host controller. This flexibility simplifies the design process and accelerates time-to-market for product development.
  • Robust Support Tools: Texas Instruments provides comprehensive support for the BQ34Z950DBT, including evaluation modules, application notes, and a dedicated technical support team to assist with design and implementation challenges.

Whether you're developing smart consumer electronics, medical devices, or industrial equipment, the BQ34Z950DBT offers the advanced features required to manage your power needs effectively. Its precision, coupled with the robust support from Texas Instruments, makes it an excellent choice for designers looking to enhance their products with reliable battery management technology.

By integrating the BQ34Z950DBT into your design, you can rest assured that your product will benefit from the highest level of battery performance and longevity, keeping your customers powered and satisfied.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2502 $52.5020
24+ $4.3079 $103.3896
36+ $4.1733 $150.2388
50+ $4.0387 $201.9350
65+ $3.9040 $253.7600
86+ $3.5002 $301.0172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess