EN
  • EN
  • DE

BQ4010MA-70

Part No BQ4010MA-70
Manufacturer Texas Instruments
Catalog Memory
Description IC NVSRAM 64KBIT PARALLEL 28DIP / NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 70 ns 28-DIP Module (18.42x37.72)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Mfr Texas Instruments
Series -
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70 ns
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP Module (0.61", 15.49mm)
Supplier Device Package 28-DIP Module (18.42x37.72)
Base Product Number BQ4010
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Standard Package 14 pcs
Win Source Part Number 1381617-BQ4010MA-70
Ultra Librarian 3D Model Ultra Librarian BQ4010MA-70 CAD Model

Description

Product Overview: BQ4010MA-70 from Texas Instruments

The BQ4010MA-70 is a high-performance CMOS static RAM non-volatile memory module from the reputable semiconductor manufacturer Texas Instruments. This advanced memory module combines a 512K x 8 non-volatile SRAM, a power control circuit, and a lithium energy source into a single 28-pin module. The integration of these components provides data retention and an auto-store capability upon power loss without the need for an external battery.

Key Features

  • Memory Size: The BQ4010MA-70 offers a substantial memory capacity of 4 megabits, organized as 512K by 8 bits, catering to applications that require ample data storage.
  • Power Source: An on-board lithium battery provides reliable backup power, ensuring data retention for a minimum of 10 years in the absence of external power.
  • Access Time: Featuring a fast access time of 70 nanoseconds, this memory module allows for quick data retrieval, enhancing overall system performance.
  • Automatic Power-Fail Chip De-Select and Write Protection: The integrated power control circuitry automatically switches the memory from active to non-volatile storage upon power failure, while also write-protecting the data.
  • Low-Power Operation: The BQ4010MA-70 is designed for efficient power consumption, making it ideal for battery-powered and energy-saving applications.
  • Compatibility: It is fully compatible with industry-standard JEDEC-defined BQ4010 pinouts, facilitating easy integration into existing designs.

Applications

The BQ4010MA-70 is suitable for a wide array of applications that require reliable and long-term data storage, even in the event of power loss. These include industrial control systems, utility meters, medical devices, point-of-sale terminals, and other mission-critical systems where data integrity is paramount.

Quality and Reliability

As with all Texas Instruments products, the BQ4010MA-70 is manufactured to the highest quality standards, ensuring both reliability and performance. Customers can trust in the robust design and longevity of this non-volatile memory module for their critical data storage needs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess