EN
  • EN
  • DE

M28W160CP-70N6L

Part No M28W160CP-70N6L
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305306-M28W160CP-70N6L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M28W160CP-70N6L CAD Model

Description

STMicroelectronics M28W160CP-70N6L Flash Memory

The M28W160CP-70N6L is a high-performance 16-Mbit (1M x 16) non-volatile flash memory module designed by STMicroelectronics. This advanced flash memory product offers a combination of speed, reliability, and versatility, making it suitable for a wide range of applications in the automotive, industrial, and telecommunications sectors.

Key Features

  • Memory Size: 16 Mbit (1M x 16)
  • Speed: Access time of 70ns, enabling swift read operations and high-speed microprocessor interfacing.
  • Operating Voltage: 2.7V to 3.6V, providing compatibility with low-voltage applications and ensuring energy efficiency.
  • Temperature Range: Operating temperatures from -40°C to +85°C, allowing reliable performance in harsh environments.
  • Programming: Supports both in-system programming (ISP) and in-application programming (IAP) for flexible firmware updates.

Advanced Memory Organization

The M28W160CP-70N6L features a sophisticated memory architecture, with an array of blocks that can be independently erased, programmed, and verified. This block-level management enables more efficient memory utilization and easier code or data updates without affecting the rest of the memory content.

Security and Protection

Security is a paramount concern in memory devices, and the M28W160CP-70N6L addresses this with its hardware protection features. It includes a boot block protection mechanism, ensuring the integrity of the boot code. Additionally, the memory module comes with a lock/unlock feature for each block, providing enhanced control over data access and preventing unauthorized modifications.

Low Power Consumption

Designed with power-sensitive applications in mind, the M28W160CP-70N6L offers low power consumption modes, including a deep power-down mode that significantly reduces power draw when the memory is not in active use. This is particularly beneficial for battery-operated devices, where power management is crucial.

Compatibility and Standards

The device complies with the JEDEC standards for flash memory, ensuring compatibility with a wide range of microcontrollers and processors. Its 48-ball FBGA (Fine-pitch Ball Grid Array) package allows for a compact footprint on the PCB, aiding in space-constrained designs.

In summary, the M28W160CP-70N6L from STMicroelectronics is a robust, feature-rich flash memory component that offers designers a reliable and flexible storage solution for their advanced electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess