EN
  • EN
  • DE

BQ4013MA-85

Part No BQ4013MA-85
Manufacturer Texas Instruments
Catalog SRAM
Description IC NVSRAM 1MBIT PAR 32DIP MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 85 ns 32-DIP Module (18.42x42.8)
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 32-DIP Module (0.610", 15.49mm)
Case / Package 32-DIP Module (18.42x42.8)
Family Name BQ4013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913467-BQ4013MA-85
Ultra Librarian 3D Model Ultra Librarian BQ4013MA-85 CAD Model

Description

Product Overview: Texas Instruments BQ4013MA-85

The Texas Instruments BQ4013MA-85 is a state-of-the-art non-volatile static random-access memory (NVSRAM) device that combines the speed and ease of use of SRAM with non-volatile data retention capabilities. This innovative memory solution is particularly suited for applications that require fast access to data without the risk of data loss in case of power failure.

Key Features

  • High Capacity: The BQ4013MA-85 offers a generous storage capacity, enabling complex applications to store essential data efficiently.
  • Speed: With fast access times, this NVSRAM facilitates quick data retrieval and storage, making it ideal for high-performance computing tasks.
  • Non-Volatile Storage: The data retention feature ensures that information is preserved even when the power is turned off, guaranteeing data integrity and reliability.
  • Low Power Consumption: Designed to be energy-efficient, this memory module helps in reducing overall power usage, which is critical for battery-powered devices.
  • Durability: Texas Instruments' rigorous manufacturing standards mean that the BQ4013MA-85 is built to last and withstand challenging environmental conditions.

Applications

The BQ4013MA-85 is versatile and can be used across various industries and applications. It is particularly well-suited for:

  • Industrial control systems where data integrity and uptime are critical.
  • Medical devices that require quick access to data and reliable performance.
  • Automotive electronics where durability and data retention after power loss are essential.
  • Networking equipment that demands high-speed data access and storage.

Technical Specifications

The technical specifications for the BQ4013MA-85 include a wide operating temperature range, compatibility with various microprocessor systems, and a user-friendly interface that simplifies integration into existing designs.

Overall, the Texas Instruments BQ4013MA-85 NVSRAM represents a reliable and efficient solution for designers looking to enhance their systems with fast, non-volatile memory without compromising on performance or power consumption.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 4M PARALLEL 44TSOP2 / 256K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC SRAM
Lowest to $17.5500
IDT, Integrated Device Technology Inc
IC SRAM 16K PARALLEL 52PLCC / HIGH SPEED 2K X 8 DUAL-PORT STATIC RAM
Lowest to $28.4466
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC NVSRAM 8M PARALLEL 48FBGA / 8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $67.6508
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 119PBGA / 18 Mbit (512 K × 36/1 M × 18) Flow Through SRAM
Lowest to $39.2665
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA / 18-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $1.8459

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.9881 $57.9881
3+ $47.5800 $142.7400
4+ $46.0932 $184.3728
5+ $44.6063 $223.0315
6+ $43.1194 $258.7164
8+ $38.6588 $309.2704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess