EN
  • EN
  • DE

BQ4015MA-70

Part No BQ4015MA-70
Manufacturer Texas Instruments
Catalog Memory
Description IC NVSRAM 4MBIT PAR 32DIP MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70 ns
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 32-DIP Module (0.610", 15.49mm)
Supplier Device Package 32-DIP Module (18.42x42.8)
Base Product Number BQ4015
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 571644-BQ4015MA-70
Ultra Librarian 3D Model Ultra Librarian BQ4015MA-70 CAD Model

Description

The BQ4015MA-70 is a state-of-the-art non-volatile memory module from Texas Instruments, renowned for its high reliability and performance. This memory product is specifically designed to provide a robust storage solution for critical data and applications in a variety of electronic systems.

Key Features

  • Memory Capacity: The BQ4015MA-70 offers a substantial 16K x 8 (128K) memory size, allowing ample space for storage of important data.
  • Speed: With an access time of 70ns, this product provides swift read and write capabilities, ensuring efficient operation and data retrieval.
  • Power Management: It features a low-power CMOS technology, which significantly reduces power consumption during operation, making it an energy-efficient choice for battery-powered devices.
  • Data Retention: The module is equipped with non-volatile SRAM, ensuring that the data is retained even when the power is turned off.
  • Backup Battery: It includes an integrated lithium battery that automatically switches on to maintain data integrity and retention during power loss scenarios.

Applications

The BQ4015MA-70 is versatile and can be used in a variety of applications. It is particularly well-suited for use in:

  • Real-time clocks
  • Industrial control systems
  • Medical equipment
  • Portable instrumentation
  • Networking hardware

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The BQ4015MA-70 is manufactured with the highest standards, ensuring reliability and performance consistency. Its robust design makes it suitable for use in environments where data security and integrity are paramount.

Summary

In conclusion, the BQ4015MA-70 from Texas Instruments is an excellent choice for designers looking for a reliable and efficient non-volatile memory solution. With its large memory capacity, fast access time, and integrated battery backup, it stands out as a superior product for critical data storage needs across various industries.

You May Also Be Interested in

Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess