EN
  • EN
  • DE

BQ4845YS-A4TRG4

Part No BQ4845YS-A4TRG4
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Parallel RTC With CPU Supervisor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154359-BQ4845YS-A4TRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ4845YS-A4TRG4 CAD Model

Description

The BQ4845YS-A4TRG4 is a state-of-the-art Real-Time Clock (RTC) integrated circuit produced by Texas Instruments. This precision device is designed to provide accurate time and date information for a wide range of applications, including computing systems, embedded systems, industrial controllers, and personal electronics.

Key Features

  • Accurate Timekeeping: The BQ4845YS-A4TRG4 maintains precise time and date, even in the event of a power failure, thanks to its built-in backup battery input.
  • Automatic Leap Year Compensation: The device includes an automatic leap year correction valid up to the year 2100, ensuring that the calendar function remains accurate for decades without user intervention.
  • Low Power Consumption: Designed for energy efficiency, this RTC is ideal for battery-powered applications, drawing minimal current in battery-backup mode.
  • Multiple Time Formats: The device supports both 24-hour and 12-hour formats with an AM/PM indicator, providing versatility to match user preferences or regional standards.
  • Programmable Alarms: With programmable alarm outputs, the BQ4845YS-A4TRG4 can be configured to trigger events or interrupt signals at specific times, enhancing its functionality in system monitoring and control.
  • Bus Interface: The RTC uses an industry-standard I2C bus interface, facilitating easy integration into most microcontroller-based systems.

Applications

The BQ4845YS-A4TRG4 is versatile and can be used in a variety of applications, such as:

  • Data loggers
  • Telecommunication systems
  • Consumer electronics
  • Point of sale (POS) terminals
  • Portable medical devices
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ4845YS-A4TRG4 is no exception. It is designed to meet the rigorous standards required for commercial and industrial applications, ensuring reliability and performance.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess