EN
  • EN
  • DE

BQ4850YMA-85

Part No BQ4850YMA-85
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description RTC Module With 512Kx8 NVSRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 1mA @ 4.5V ~ 5.5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 32-DIP Module (0.61", 15.49mm)
Manufacturer Package 32-DIP Module (18.42x42.8)
Win Source Part Number 1154361-BQ4850YMA-85
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ4850
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ4850YMA-85 CAD Model

Description

Introducing the Texas Instruments BQ4850YMA-85

The Texas Instruments BQ4850YMA-85 is a cutting-edge memory module with a real-time clock (RTC) designed for high-performance applications that require accurate timekeeping alongside nonvolatile data storage. This integrated circuit (IC) is a perfect blend of reliability, durability, and precision, making it an ideal choice for a wide range of electronic devices.

At the heart of the BQ4850YMA-85 lies a highly accurate RTC that maintains timekeeping with a precision quartz crystal. This ensures that the device can keep track of time with minimal drift, which is crucial for applications like data loggers, servers, and industrial control systems that rely on accurate time stamps.

In addition to its timekeeping capabilities, the BQ4850YMA-85 boasts 8KB of nonvolatile SRAM. This memory is protected during power loss by an automatic switchover to a backup energy source, ensuring that data remains intact and secure. The nonvolatile storage is especially useful for critical data that must be preserved across power cycles, such as configuration settings, calibration data, or event logs.

The module operates over a wide temperature range, making it suitable for use in environments that experience extreme conditions. This robustness is a testament to Texas Instruments' commitment to producing high-quality components that can withstand the demands of industrial applications.

For ease of integration, the BQ4850YMA-85 comes in a 24-pin DIP (Dual In-line Package) that is compatible with standard PCB layouts. The IC also supports a simple I2C interface for communication, allowing for straightforward integration into existing designs without the need for complex wiring or additional components.

Whether you are designing a new system or upgrading an existing one, the Texas Instruments BQ4850YMA-85 provides a reliable solution for maintaining accurate time and preserving critical data. Its combination of an RTC and nonvolatile memory, along with its rugged design, makes it a versatile component for a multitude of applications.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3706 $61.8530
10+ $10.1503 $101.5030
16+ $9.8331 $157.3296
22+ $9.5159 $209.3498
28+ $9.1987 $257.5636
37+ $8.2471 $305.1427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess