EN
  • EN
  • DE

CY7C1371B-100AC

Part No CY7C1371B-100AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 512K x 36/1M x 18 Flow-Thru SRAM with NoBL Architecture
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165084-CY7C1371B-100AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1371B-100AC CAD Model

Description

The CY7C1371B-100AC is a high-speed synchronous pipelined burst SRAM (Static Random Access Memory) manufactured by Cypress Semiconductor. This memory device is designed for high-performance applications requiring fast data access and high bandwidth. Applications include networking, telecommunications, and high-end computing systems. As an end-of-life product, availability should be verified and alternative components considered for new designs.

Applications

  • Networking Equipment: Routers, switches, and network interface cards (NICs) use this SRAM for packet buffering, routing tables, and other high-speed data storage needs.
  • Telecommunications Systems: Base stations, wireless communication devices, and optical networking equipment employ it for signal processing and data buffering.
  • High-Performance Computing: Servers, workstations, and other high-end computing systems leverage it for cache memory and data storage applications.
  • Test and Measurement Equipment: Oscilloscopes, logic analyzers, and other test instruments integrate it for high-speed data acquisition and analysis.
  • Imaging and Video Processing: Medical imaging devices, video cameras, and similar systems apply it for frame buffering and image processing tasks.

Features

  • High-Speed Operation: 100 MHz clock frequency provides fast data access and high bandwidth.
  • Synchronous Pipelined Burst Architecture: Optimizes data throughput and reduces latency.
  • On-Chip Address Counter: Simplifies memory addressing, reducing the need for external logic.
  • Byte Write Enable: Enables individual byte write operations for increased flexibility in data manipulation.
  • Power-Down Mode: Reduces power consumption during idle periods, enhancing energy efficiency.
  • TTL-Compatible Inputs and Outputs: Ensures compatibility with a wide range of other logic devices.

Benefits

  • High System Performance: The fast clock frequency and pipelined architecture enable high-speed data transfer, boosting overall system performance.
  • Increased Data Throughput: The synchronous burst mode optimizes data throughput, allowing for efficient data processing.
  • Simplified System Design: The on-chip address counter simplifies memory addressing, reducing design complexity and component count.
  • Reduced Power Consumption: The power-down mode minimizes power consumption during idle periods, extending battery life in portable applications.
  • Enhanced System Reliability: The high-performance design and robust construction ensure reliable operation in demanding environments.

Additional Details

The CY7C1371B-100AC is typically packaged in a TQFP (Thin Quad Flat Pack). It necessitates a stable power supply and adequate decoupling capacitors for reliable functioning. The device is engineered to operate with a 3.3V power supply. Due to its end-of-life status, consider potential replacement parts for new designs. The careful consideration of timing parameters is essential during system integration.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess