EN
  • EN
  • DE

AT49F4096-12RC

Part No AT49F4096-12RC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 4 Megabit 256K x 16 5-volt Only CMOS Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148640-AT49F4096-12RC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT49F4096-12RC CAD Model

Description

The AT49F4096-12RC is a 4-megabit Flash memory from Atmel. It is organized as 524,288 words by 8 bits. This memory device offers fast access times, low power consumption, and robust data retention, making it suitable for a variety of embedded systems and portable applications.

Applications:

  • Embedded Systems: Code storage for microcontrollers and microprocessors.
  • Portable Devices: Storage for firmware and application code in battery-powered devices.
  • Data Logging: Non-volatile storage for data logging applications.
  • Industrial Control: Storage for configuration data and control algorithms.
  • Networking Equipment: Storage for boot code and configuration parameters.

Features:

  • Fast Access Time: 120 ns access time ensures quick code execution and data retrieval.
  • Low Power Consumption: Active and standby modes minimize power usage.
  • Single 5V Supply: Operates on a single 5V power supply.
  • Sector Erase Architecture: Provides flexible sector erasure capability.
  • Endurance: Offers high endurance with typically 10,000 write cycles per sector.
  • Data Retention: Provides long-term data retention for up to 20 years.
  • JEDEC Standard Packages: Available in standard packages for easy integration.

Benefits:

  • Fast Performance: Enables quick code execution and fast data access, improving system performance.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall power consumption.
  • Reliable Data Storage: Ensures data integrity with high endurance and long-term retention.
  • Flexible Sector Erase: Allows selective erasure of memory sectors, reducing programming time.
  • Easy Integration: Standard packages simplify the integration process into various systems.

Additional Details:

The AT49F4096-12RC utilizes advanced flash memory technology to provide high-density storage with excellent performance and reliability. Its sector erase architecture allows for efficient memory management, enabling quick and selective updates to the stored data. The device’s low power consumption makes it an ideal choice for battery-powered applications, while its robust data retention ensures long-term data integrity.

Technical Specifications:

  • Memory Size: 4 Mbit (512 KB)
  • Organization: 524,288 x 8 bits
  • Access Time: 120 ns
  • Supply Voltage: 5V
  • Operating Temperature: -40°C to +85°C
  • Package: DIP, SOIC, PLCC

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess