EN
  • EN
  • DE

AD9709AST

Part No AD9709AST
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT DUAL 125MSPS 48-LQFP / Bit Digital to Analog Converter 48-LQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series TxDAC+®
Package Bag
Product Status Obsolete
Programmable Not Verified
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number AD9709
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556513-AD9709AST
Ultra Librarian 3D Model Ultra Librarian AD9709AST CAD Model

Description

The AD9709AST from Analog Devices Inc. is a high-performance digital-to-analog converter (DAC) designed to meet the rigorous demands of advanced communications systems and sophisticated signal processing applications. As part of the TxDAC series of converters, this particular model is renowned for its exceptional data conversion accuracy and speed.

Key Features

  • High-Speed Performance: The AD9709AST offers a remarkable update rate of up to 125 MSPS (Mega Samples Per Second), enabling it to handle high-speed signal processing tasks with ease.
  • Resolution: With an 8-bit resolution, this DAC provides a fine level of detail in the digital-to-analog conversion process, ensuring that the output signal closely matches the intended design specifications.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9709AST is designed for efficiency, with a low power consumption that makes it suitable for portable and power-sensitive applications.
  • Versatile Interface: It features a flexible digital interface that supports both CMOS and LVDS inputs, providing compatibility with a wide range of digital systems and microcontrollers.
  • Compact Design: Housed in a space-saving 28-lead TSSOP (Thin Shrink Small Outline Package), the AD9709AST is ideal for applications where board space is at a premium.

Applications

The versatility and performance of the AD9709AST make it an excellent choice for a variety of applications, including:

  • Wireless communication infrastructure
  • Base station equipment
  • Cable modem termination systems
  • Instrumentation and test equipment
  • Direct digital synthesis (DDS)

Technical Specifications

Parameter Value
Resolution 8 bits
Max Update Rate 125 MSPS
Power Supply Single 3.3 V
Package 28-lead TSSOP

For engineers and designers seeking a compact, high-speed, and efficient DAC solution, the AD9709AST from Analog Devices Inc. offers an optimal balance of performance and power usage, packaged in a design-friendly form factor.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess