EN
  • EN
  • DE

BQ4850YMA-85N

Part No BQ4850YMA-85N
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description RTC Module With 512Kx8 NVSRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 1mA @ 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 32-DIP Module (0.61", 15.49mm)
Manufacturer Package 32-DIP Module (18.42x52.96)
Win Source Part Number 1154362-BQ4850YMA-85N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ4850
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ4850YMA-85N CAD Model

Description

Introducing the BQ4850YMA-85N from Texas Instruments

The BQ4850YMA-85N is a state-of-the-art memory backup battery management IC, meticulously designed by the renowned semiconductor manufacturer, Texas Instruments. This innovative component is engineered to provide reliable and long-lasting support for memory, RTC, and other systems requiring backup power to maintain data integrity during primary power failure.

Key Features

  • Power Management: The BQ4850YMA-85N offers an efficient power management system, which seamlessly switches between primary and backup power sources without interruption, ensuring that data is preserved even in the event of a power outage.
  • Voltage Monitoring: This IC includes precise voltage monitoring capabilities, which help in safeguarding the system by providing timely notifications before the backup energy source is depleted.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ4850YMA-85N operates with a very low quiescent current, significantly extending the life of the backup battery.
  • Wide Temperature Range: It is capable of operating over a broad temperature range, making it suitable for a variety of harsh industrial environments.

Applications

The versatility of the BQ4850YMA-85N makes it an ideal choice for a wide range of applications, including:

  • Real-Time Clock (RTC) backup
  • Non-Volatile RAM (NVRAM) support
  • Industrial control systems
  • Embedded systems requiring data preservation

Technical Specifications

  • Package: The device comes in a 24-pin SOIC package, providing a compact footprint for space-constrained applications.
  • Operating Voltage: It supports a nominal operating voltage, ensuring compatibility with a wide range of systems.

The BQ4850YMA-85N from Texas Instruments represents a blend of innovation, reliability, and performance, making it a top choice for designers and engineers looking to enhance their systems' backup power capabilities. With its robust feature set and proven track record, this IC stands out as a smart investment for maintaining data integrity and ensuring uninterrupted operation of critical electronic systems.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3706 $61.8530
10+ $10.1503 $101.5030
16+ $9.8331 $157.3296
22+ $9.5159 $209.3498
28+ $9.1987 $257.5636
37+ $8.2471 $305.1427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess