EN
  • EN
  • DE

BQ500410NRGZR

Part No BQ500410NRGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PROTOTYPE / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1049581-BQ500410NRGZR
Ultra Librarian 3D Model Ultra Librarian BQ500410NRGZR CAD Model

Description

The BQ500410NRGZR is a state-of-the-art wireless power transmitter unit designed and manufactured by Texas Instruments (TI). This advanced component is engineered to facilitate seamless and efficient wireless charging solutions for a wide range of electronic devices. The product is a testament to TI's commitment to innovation and excellence in the field of power management technology.

Key Features:

  • Wireless Power Consortium (WPC) Compliance: The BQ500410NRGZR is fully compliant with the WPC Qi 1.1 standard, ensuring compatibility with a broad spectrum of Qi-enabled devices.
  • Adaptive Power Transfer: It optimizes power transfer to the receiving device by automatically adjusting to the power needs, providing an efficient and tailored charging experience.
  • Foreign Object Detection: The built-in foreign object detection feature enhances safety by identifying and preventing power transfer to objects other than the intended receiver.
  • Thermal Management: The device incorporates smart thermal management protocols to maintain operational safety and prevent overheating during the charging process.
  • Low Standby Power: Designed to conserve energy, the BQ500410NRGZR maintains low standby power when not actively charging, reducing the overall energy footprint.

Applications:

The BQ500410NRGZR is ideal for integration into a variety of applications, including but not limited to:

  • Wireless charging pads and mats
  • Consumer electronics such as smartphones and tablets
  • Portable power banks
  • Personal healthcare devices
  • Office and home furniture with integrated wireless charging capabilities

Technical Specifications:

The device operates within a frequency range of 110 kHz to 205 kHz and is capable of delivering up to 5 W of power to the receiver coil. It is housed in a compact 48-pin VQFN package, making it suitable for space-constrained applications.

Conclusion:

The BQ500410NRGZR from Texas Instruments represents a cutting-edge solution for designers and manufacturers looking to incorporate wireless charging into their products. With its compliance with WPC standards, intelligent power management, and safety features, it stands out as a reliable choice for powering the next generation of wireless devices.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7799 $57.5598
5+ $23.6143 $118.0715
7+ $22.8764 $160.1348
10+ $22.1384 $221.3840
12+ $21.4005 $256.8060
16+ $19.1866 $306.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess