EN
  • EN
  • DE

BQ7692006PWR

Part No BQ7692006PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MGMT LI-ION AFE 20TSSOP / 15-Series Cell Battery Monitor Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 3 ~ 5
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series BQ7692006
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802272-BQ7692006PWR
Ultra Librarian 3D Model Ultra Librarian BQ7692006PWR CAD Model

Description

Introducing the BQ7692006PWR Battery Monitor IC from Texas Instruments

The BQ7692006PWR is a sophisticated battery monitoring integrated circuit (IC) designed by Texas Instruments (TI) to cater to the growing demands of advanced energy storage applications. This high-precision IC is an essential component for managing and protecting multi-cell lithium-ion battery packs, offering a comprehensive solution for battery monitoring in electric vehicles, portable electronics, and energy storage systems.

Key Features

  • Cell Voltage Monitoring: The BQ7692006PWR can monitor up to 6 series-connected battery cells with an exceptional level of accuracy. This ensures that the battery operates within its safe voltage range, thus prolonging its lifespan and maintaining its efficiency.
  • Temperature Monitoring: With integrated temperature sensors, the device can track the battery's thermal conditions, enabling the system to take corrective actions in case of overheating.
  • Balancing and Protection: The IC supports cell balancing, which equalizes the charge across all cells to maximize capacity and battery life. It also provides a suite of protection features, including overvoltage, undervoltage, and overcurrent protection, to ensure the safety and reliability of the battery pack.
  • Communication Interface: The BQ7692006PWR includes an I2C interface for communication with a microcontroller, allowing for easy integration into a battery management system (BMS) and facilitating real-time monitoring and control.
  • Low Power Consumption: Designed for efficiency, the IC operates with low quiescent current, minimizing the power drain on the battery during standby and active states.

Applications

The versatility of the BQ7692006PWR makes it suitable for a wide range of applications, including:

  • Electric and hybrid electric vehicles
  • Power tools and garden equipment
  • Uninterruptible power supplies (UPS)
  • Portable consumer electronics
  • Energy storage systems

Easy Integration

The BQ7692006PWR comes in a compact TSSOP (Thin Shrink Small Outline Package) that is easy to integrate into existing designs, minimizing the footprint on the PCB and simplifying the assembly process. This, combined with the comprehensive support and documentation provided by Texas Instruments, makes the BQ7692006PWR an ideal choice for engineers looking to enhance the safety and efficiency of their battery-powered applications.

With the BQ7692006PWR, Texas Instruments continues to demonstrate its commitment to innovation and excellence in the field of power management and battery technology.

You May Also Be Interested in

Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4581 $51.6201
50+ $2.0169 $100.8450
77+ $1.9539 $150.4503
106+ $1.8909 $200.4354
137+ $1.8278 $250.4086
184+ $1.6388 $301.5392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,050 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess