EN
  • EN
  • DE

BQ7695202PFBR

Part No BQ7695202PFBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 3-S TO 16-S HIGH-ACCURACY BATTER / Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Multi-Function Controller
Battery Chemistry LiFePO4/Li-ion
Number of Cells 3 ~ 16
Fault Protection Over Temperature
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ7695202PFBRCT,296-BQ7695202PFBRDKR,296-BQ7695202PFBRTR
Standard Package 1,000
Win Source Part Number 1015678-BQ7695202PFBR
Ultra Librarian 3D Model Ultra Librarian BQ7695202PFBR CAD Model

Description

Product Overview: BQ7695202PFBR from Texas Instruments

The BQ7695202PFBR is a cutting-edge battery management unit from Texas Instruments, designed for use in a wide range of applications requiring meticulous battery monitoring and protection. This highly integrated device is a perfect solution for 3-series to 5-series cell lithium-ion and lithium-polymer battery packs, offering precise voltage and temperature monitoring, cell balancing, and a robust set of protection features to ensure the safety and longevity of your battery system.

Key Features

  • Cell Voltage Monitoring: The BQ7695202PFBR provides high-accuracy voltage monitoring for each cell, ensuring optimal performance and preventing overcharge and over-discharge conditions.
  • Temperature Protection: With its temperature sensing capabilities, the device can monitor the battery pack's temperature, providing an additional layer of protection against overheating.
  • Cell Balancing: Integrated cell balancing functionality helps to maintain uniform charge across all cells, which is critical for maximizing battery life and efficiency.
  • Protection Features: The device includes a comprehensive set of protection features, such as overcurrent, short circuit, overvoltage, and undervoltage protection, ensuring the battery operates within safe parameters.
  • Communication Interface: An I2C interface allows for communication between the BQ7695202PFBR and the host controller, enabling real-time battery monitoring and management.
  • Configurable Settings: A variety of settings can be configured to match the specific requirements of the application, providing a flexible and adaptable solution.

Applications

The BQ7695202PFBR is ideal for a variety of applications, including power tools, e-bikes, energy storage systems, and portable electronics that require reliable battery management. Its robust feature set ensures that batteries operate safely, efficiently, and with a longer lifespan, making it an essential component for any battery-powered device.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BQ7695202PFBR is no exception. Manufactured with the highest industry standards, this battery management unit is designed to deliver consistent performance and withstand the rigors of daily use in a variety of environments.

You May Also Be Interested in

Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess