EN
  • EN
  • DE

BQ76PL455APFCT

Part No BQ76PL455APFCT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MONITOR/PROTECT 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Number of Cells 6 to 16
Fault Protection Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 1024184-BQ76PL455APFCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ76PL455APFCT CAD Model

Description

Product Overview: Texas Instruments BQ76PL455APFCT

The Texas Instruments BQ76PL455APFCT is a state-of-the-art integrated circuit designed for high-efficiency battery management systems (BMS). This advanced chip is specifically tailored for electric vehicles (EVs), hybrid electric vehicles (HEVs), and other applications that require large lithium-ion battery stacks. The BQ76PL455APFCT offers robust monitoring and protection features to ensure the safety, longevity, and performance of the battery system.

Key Features

  • Precision Monitoring: The BQ76PL455APFCT provides high-precision voltage monitoring for up to 16 cells, ensuring accurate battery state-of-charge (SOC) and state-of-health (SOH) assessments. This precision is crucial for maintaining balanced cells and maximizing battery life.
  • Advanced Balancing: With an integrated cell balancing function, the chip can autonomously balance the cells during charging and discharging cycles, which helps to maintain the battery pack's efficiency and extend its overall lifespan.
  • Robust Communication: The device features a reliable and fast daisy-chain communication interface, which allows multiple BQ76PL455APFCT devices to be connected in series. This ensures efficient communication between the BMS and the battery cells in large battery packs.
  • High-Voltage Capability: The BQ76PL455APFCT is capable of handling high-voltage applications, making it suitable for systems that operate at elevated voltages.
  • Protection Features: This IC includes a comprehensive set of protection features such as overvoltage, undervoltage, and overtemperature detection, which are critical for preventing battery damage and ensuring safe operation.

Applications

The versatility of the BQ76PL455APFCT makes it ideal for a wide range of applications that demand reliable battery management. It is particularly well-suited for:

  • Electric and hybrid electric vehicles
  • Energy storage systems
  • Backup power supplies
  • Portable power tools

Conclusion

The Texas Instruments BQ76PL455APFCT is a comprehensive battery management solution that offers a combination of precision, efficiency, and safety. Its advanced features and high-voltage capability make it an indispensable component for modern battery systems in a variety of demanding applications. With the BQ76PL455APFCT, designers and engineers can create robust, reliable, and high-performance BMS that meet the stringent requirements of today's energy solutions.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4466 $53.7864
10+ $11.0331 $110.3310
15+ $10.6883 $160.3245
20+ $10.3435 $206.8700
26+ $9.9988 $259.9688
34+ $8.9644 $304.7896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess