EN
  • EN
  • DE

BQ771611DPJR

Part No BQ771611DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON  /  Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Base Product Number BQ771611
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-39965-1,2156-BQ771611DPJR,296-39965-2,BQ771611DPJR-ND,296-39965-6,-296-39965-1-ND,TEXTISBQ771611DPJR
Standard Package 3,000
Win Source Part Number 1049582-BQ771611DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771611DPJR CAD Model

Description

Product Overview: Texas Instruments BQ771611DPJR

The Texas Instruments BQ771611DPJR is a state-of-the-art battery protection device designed to enhance the safety and longevity of lithium-ion batteries. This advanced integrated circuit (IC) is specifically engineered to provide overvoltage protection for single-cell Li-Ion or Li-Polymer batteries. The BQ771611DPJR is a crucial component for portable electronic devices, ensuring that the battery operates within its safe voltage range, thereby preventing damage and potential hazards.

Key Features

  • Overvoltage Protection: The BQ771611DPJR offers precise overvoltage protection, which is critical for maintaining the health and safety of lithium-ion batteries. It prevents the battery from charging beyond its maximum voltage threshold, which is essential to avoid overcharging incidents.
  • High-Accuracy Voltage Detection: This device is designed with high-accuracy voltage detection, ensuring that the protection mechanism is triggered reliably and accurately when needed.
  • Low Power Consumption: The IC has a low quiescent current, which minimizes the power consumption when the battery is in standby mode, thus preserving battery life.
  • Compact Form Factor: The BQ771611DPJR comes in a small-sized, power-saving SON-8 (3x3) package, making it ideal for space-constrained applications.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for various environmental conditions.

Applications

The BQ771611DPJR is versatile and can be used in a variety of applications where battery protection is crucial. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Electronic Devices
  • Wearable Technology
  • Electronic Books
  • Personal Care Electronics

Conclusion

In conclusion, the Texas Instruments BQ771611DPJR is a highly reliable and efficient solution for protecting lithium-ion batteries from overvoltage conditions. Its precision, low power consumption, and compact design make it an ideal choice for manufacturers looking to enhance the safety and performance of their portable electronic devices.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0525 $51.3125
60+ $1.6841 $101.0460
92+ $1.6315 $150.0980
127+ $1.5788 $200.5076
164+ $1.5262 $250.2968
220+ $1.3683 $301.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess