EN
  • EN
  • DE

BQ771823DPJR

Part No BQ771823DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-5CEL 8WSON  /  Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 5
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Base Product Number BQ771823
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ771823DPJRCT,296-BQ771823DPJRTR,296-BQ771823DPJRDKR
Standard Package 3,000
Win Source Part Number 997000-BQ771823DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771823DPJR CAD Model

Description

Introducing the BQ771823DPJR Battery Monitoring IC from Texas Instruments

The BQ771823DPJR is a state-of-the-art battery monitoring integrated circuit (IC) designed and manufactured by the industry-leading Texas Instruments. This high-precision IC is engineered to provide advanced safety features for single-cell and multi-cell battery management systems. The BQ771823DPJR is an essential component for applications requiring reliable and accurate voltage and current monitoring to ensure the safety and longevity of the battery pack.

Key Features

  • Overvoltage Protection: The IC is equipped with a precise overvoltage protection feature that guards the battery against excessive charging voltages, which can be detrimental to battery health and safety.
  • High Accuracy: It offers high-accuracy voltage sensing, which is crucial for maintaining the balance of cells in a battery pack and maximizing its performance and lifespan.
  • Temperature Range: The BQ771823DPJR is designed to operate over a wide temperature range, making it suitable for various challenging environments.
  • Robust Design: The device is housed in a small, leaded package that allows for easy integration into battery management systems while providing robust protection against physical stress.

Applications

The versatility of the BQ771823DPJR makes it ideal for a wide range of applications, including:

  • Portable electronics
  • Electric and hybrid electric vehicles
  • Power tools
  • Energy storage systems
  • Uninterruptible power supplies (UPS)

Reliability and Support

Texas Instruments is renowned for its commitment to quality and reliability. The BQ771823DPJR is built to meet the stringent standards that have made Texas Instruments a trusted name in the electronics industry. Users can also benefit from Texas Instruments' comprehensive technical support and extensive library of design resources to streamline the development process and reduce time to market.

For those seeking a reliable and accurate battery monitoring solution, the BQ771823DPJR from Texas Instruments represents a premier choice that combines performance, safety, and durability.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3776 $50.9760
325+ $0.3098 $100.6850
500+ $0.3001 $150.0500
690+ $0.2904 $200.3760
895+ $0.2808 $251.3160
1,195+ $0.2517 $300.7815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess