EN
  • EN
  • DE

BQ7790518PWR

Part No BQ7790518PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion 20-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name BQ7790518
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BQ7790518PWRCT, 296-BQ7790518PWRTR, 296-BQ7790518PWRDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864544-BQ7790518PWR
Ultra Librarian 3D Model Ultra Librarian BQ7790518PWR CAD Model

Description

Introducing the BQ7790518PWR Battery Protection Device by Texas Instruments

The BQ7790518PWR is a state-of-the-art battery protection device designed by Texas Instruments (TI), tailored for safeguarding Li-ion and Li-polymer battery packs. This advanced integrated circuit (IC) is an essential component for any application requiring a high level of battery security and management, such as portable electronics, electric vehicles, and energy storage systems.

Key Features

  • Voltage Protection: The BQ7790518PWR offers a comprehensive range of voltage protections, including overcharge, over-discharge, and charge and discharge overcurrent protection. This ensures that the battery operates within its safe voltage range, enhancing longevity and reliability.
  • Multiple Cell Support: This device is capable of monitoring up to 5 series connected cells, providing flexibility for various battery configurations and ensuring each cell is protected.
  • Low Power Consumption: With a focus on energy efficiency, the BQ7790518PWR boasts a low quiescent current, which minimizes the power drain from the battery when in standby mode.
  • High Accuracy: TI's precision engineering ensures high accuracy in voltage and current measurements, which is critical for maintaining battery health and preventing unsafe operating conditions.

Advanced Safety Features

The BQ7790518PWR incorporates a range of safety features that are essential for battery-powered applications. These include:

  • Short circuit protection in both charge and discharge modes
  • Cell balancing inputs for improved battery performance and life
  • Pre-charge functionality for deeply discharged cells
  • Thermal shutdown protection to prevent overheating

Easy Integration

Designed with practicality in mind, the BQ7790518PWR comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it easy to integrate into your designs without taking up significant space. Its pin configuration and functional design simplify the PCB layout process, enabling a more streamlined design cycle.

Reliability and Support

As with all Texas Instruments products, the BQ7790518PWR is backed by TI's renowned support and reliability. Comprehensive technical documentation, application notes, and design resources are available to assist in the seamless integration of this IC into your product designs.

For those looking to enhance the safety and performance of their battery systems, the BQ7790518PWR from Texas Instruments represents a robust and reliable solution.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess