EN
  • EN
  • DE

BQ8050ADBTR

Part No BQ8050ADBTR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378007-BQ8050ADBTR
Ultra Librarian 3D Model Ultra Librarian BQ8050ADBTR CAD Model

Description

Product Overview: Texas Instruments BQ8050ADBTR

The Texas Instruments BQ8050ADBTR is a sophisticated integrated circuit designed for advanced battery management in portable and handheld devices. This battery fuel gauge IC is part of Texas Instruments' extensive line of power management solutions, aimed at providing accurate battery monitoring and enhancing the overall user experience with electronic devices.

The BQ8050ADBTR utilizes a patented Impedance Track™ algorithm that enables it to provide precise battery capacity monitoring. This technology allows for a more accurate estimation of the remaining battery life, which is crucial for maintaining the reliability and performance of portable devices such as smartphones, tablets, and laptops.

One of the key features of this IC is its ability to support multiple battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, making it a versatile solution for a wide range of applications. It also supports batteries with up to four series cells, providing flexibility for different battery configurations.

The device is designed to communicate with the host system via an SMBus interface, which ensures easy integration with existing microcontroller platforms. This communication protocol is widely used in battery management systems and allows for the transmission of critical battery information to the host device, such as state of charge (SOC), voltage, current, temperature, and remaining capacity.

For safety and protection, the BQ8050ADBTR incorporates a range of features, such as overvoltage, undervoltage, overcurrent, and short circuit protection. These features help to ensure the longevity and stability of the battery, as well as the safety of the end user.

The IC comes in a compact 30-pin TSSOP (DBT) package, making it suitable for space-constrained applications. Its small footprint, combined with its advanced features, makes the BQ8050ADBTR an ideal choice for designers looking to implement efficient and reliable battery management systems in their products.

Overall, the Texas Instruments BQ8050ADBTR represents a high-performance solution for modern battery management needs, offering precision, versatility, and protection to enhance the user experience of portable electronic devices.

You May Also Be Interested in

Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
Lowest to $0.5454
Others
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,781 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess