EN
  • EN
  • DE

BQ9003RSMR-L1

Part No BQ9003RSMR-L1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1049588-BQ9003RSMR-L1
Ultra Librarian 3D Model Ultra Librarian BQ9003RSMR-L1 CAD Model

Description

The BQ9003RSMR-L1 is a cutting-edge integrated circuit (IC) component designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is engineered to meet the rigorous demands of modern electronic systems, offering a blend of performance, efficiency, and reliability.

Key Features

  • High-Accuracy Voltage Regulation: The BQ9003RSMR-L1 ensures precise voltage control, which is critical for the stability and longevity of sensitive electronic components.
  • Advanced Power Management: This IC incorporates sophisticated power management features that optimize power consumption and enhance battery life in portable devices.
  • Robust Protection Circuits: With built-in protection mechanisms, the BQ9003RSMR-L1 is safeguarded against overcurrent, overvoltage, short circuits, and thermal extremes, ensuring reliable operation under various conditions.
  • Small Footprint: The compact design of the BQ9003RSMR-L1 allows for integration into space-constrained applications without compromising performance.

Applications

The versatility of the BQ9003RSMR-L1 makes it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Medical devices
  • Industrial monitoring systems

Technical Specifications

Parameter Value Input Voltage Range Specified by TI Output Voltage Range Specified by TI Operating Temperature Specified by TI Package Type Surface-Mount

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The BQ9003RSMR-L1 is subjected to rigorous testing and quality control procedures, ensuring that it meets the stringent standards expected by electronic manufacturers and engineers.

Ordering Information

To purchase the BQ9003RSMR-L1 or obtain detailed specifications, please visit the Texas Instruments website or contact an authorized TI distributor. The BQ9003RSMR-L1 is available in various packaging options to cater to specific design requirements.

You May Also Be Interested in

Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0368 $50.1840
13+ $8.2353 $107.0589
19+ $7.9780 $151.5820
26+ $7.7206 $200.7356
34+ $7.4633 $253.7522
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess