EN
  • EN
  • DE

CALVC164245IDGGREP

Part No CALVC164245IDGGREP
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT 2.5-V TO 3.3-V/3.3-V TO 5-V LEVEL-SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVC
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 2.3V ~ 3.6V
Voltage - VCCB 3V ~ 5.5V
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1158828-CALVC164245IDGGREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CALVC164245
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CALVC164245IDGGREP CAD Model

Description

Product Overview: CALVC164245IDGGREP

The CALVC164245IDGGREP, from the renowned semiconductor manufacturer Texas Instruments, is a high-performance, 16-bit bus transceiver designed with a non-inverting 3-state output. This device is part of Texas Instruments' extensive range of logic ICs and is specifically tailored for voltage translation and buffering purposes in a wide array of applications.

Key Features

  • Compatibility: This transceiver is compatible with mixed-mode signal operation, allowing it to interface between 3.3V and 5V systems seamlessly.
  • Speed: The CALVC164245IDGGREP is designed for high-speed signal transmission, minimizing propagation delay and enabling efficient data flow across circuits.
  • Design Flexibility: With its dual-supply voltage capability, the device offers design flexibility, making it suitable for a variety of multi-voltage applications.
  • Power Dissipation: It has a low on-state resistance, which translates to reduced power dissipation during operation.
  • Package: Encased in a slim TSSOP (Thin Shrink Small Outline Package), the CALVC164245IDGGREP optimizes board space without compromising performance.

Applications

The versatility of the CALVC164245IDGGREP makes it an excellent choice for numerous applications, including:

  • Signal routing and isolation
  • Level shifting for multi-voltage systems
  • Bus interface and extension
  • Data communication
  • Memory interfacing

Quality and Reliability

As with all Texas Instruments products, the CALVC164245IDGGREP is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring longevity and consistent performance.

Environmental Compliance

The device is also compliant with RoHS (Restriction of Hazardous Substances) standards, reflecting Texas Instruments' commitment to environmental responsibility.

With its robust feature set and Texas Instruments' reputation for quality, the CALVC164245IDGGREP stands out as a reliable choice for designers and engineers looking for a high-quality bus transceiver solution.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6755 $58.7020
9+ $12.0415 $108.3735
13+ $11.6652 $151.6476
18+ $11.2889 $203.2002
23+ $10.9126 $250.9898
31+ $9.7837 $303.2947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess