EN
  • EN
  • DE

CAT24C128YI

Part No CAT24C128YI
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description MSP-EXP430F5529 Experimenter Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1158903-CAT24C128YI
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24C128YI CAD Model

Description

Introducing the CAT24C128YI from Texas Instruments

The CAT24C128YI is a high-performance, 128-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is designed to provide reliable data storage with a significant endurance level, making it an ideal choice for a wide array of applications, including industrial, automotive, and consumer electronics.

This EEPROM device operates via a fast I2C bus, which allows for a seamless interface with most microcontrollers. The CAT24C128YI supports a data transfer rate of up to 1 MHz, providing swift access to stored information. With an operating voltage range of 2.5V to 5.5V, it is versatile enough to be used in systems with different power requirements.

One of the key features of the CAT24C128YI is its robust data retention capability, with the stored data being preserved for over 100 years. Additionally, it can endure a minimum of one million write cycles, ensuring longevity and reliability of the stored data. The device also includes a hardware write protection pin to prevent inadvertent writes, thus safeguarding the integrity of the data.

The CAT24C128YI is available in an industry-standard 8-lead TSSOP (Thin Shrink Small Outline Package) and offers a wide temperature range from -40°C to +85°C, making it suitable for operation in harsh environments. Its small form factor and low power consumption are key advantages for space-constrained applications that require efficient power management.

Texas Instruments has equipped the CAT24C128YI with an internally organized structure of 16,384 words of 8 bits each, which facilitates easy data management and access. This organization allows for block and page write modes, further enhancing the efficiency of writing operations.

In summary, the CAT24C128YI from Texas Instruments stands out as a reliable, high-speed, and flexible non-volatile memory solution for designers and engineers looking to incorporate stable data storage into their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
Complementary MOSFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1217 $50.4765
110+ $0.9204 $101.2440
170+ $0.8917 $151.5890
235+ $0.8629 $202.7815
300+ $0.8341 $250.2300
405+ $0.7478 $302.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess