EN
  • EN
  • DE

CAVCB164245QDGGRQ1

Part No CAVCB164245QDGGRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AVCB
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74AVCB164245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-31475-2, CAVCB164245QDGGRQ1-ND, 296-31475-1, 296-31475-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914782-CAVCB164245QDGGRQ1
Ultra Librarian 3D Model Ultra Librarian CAVCB164245QDGGRQ1 CAD Model

Description

The CAVCB164245QDGGRQ1 is a high-performance, automotive-grade integrated circuit designed and manufactured by Texas Instruments. This robust component is part of TI's extensive range of automotive solutions, catering to the ever-evolving demands of the automotive industry for reliability, efficiency, and high-speed data communication.

Key Features

  • Bus Hold Functionality: The device incorporates bus hold functionality, which maintains the last known state of the input when the input goes to a high impedance. This feature is crucial in automotive applications where signal integrity is paramount.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of signals and power supplies commonly used in automotive electronics.
  • High-Speed Data Transfer: With its capability to facilitate high-speed data transfer, the CAVCB164245QDGGRQ1 is suitable for applications requiring quick data processing and communication.
  • Low Power Consumption: Energy efficiency is a critical aspect of automotive components. The CAVCB164245QDGGRQ1 is designed to consume minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Robust Thermal Performance: The device is engineered to withstand the thermal challenges of the automotive environment, ensuring reliable performance over a wide temperature range.

Applications

The versatility of the CAVCB164245QDGGRQ1 allows it to be used across various automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Powertrain and Engine Control Units

Quality and Reliability

As an automotive-grade product, the CAVCB164245QDGGRQ1 meets stringent quality and reliability standards. It is designed to comply with the ISO 26262 standard for functional safety, ensuring that it can be used in safety-critical systems. Additionally, the device is AEC-Q100 qualified, signifying that it has passed rigorous stress tests for automotive electronic components.

Conclusion

The CAVCB164245QDGGRQ1 from Texas Instruments is a testament to TI's commitment to providing advanced, reliable, and efficient solutions for the automotive industry. Its combination of high-speed data handling, low power consumption, and robust design makes it an excellent choice for modern automotive applications that require top-tier electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3860 $51.0880
20+ $5.2398 $104.7960
30+ $5.0761 $152.2830
41+ $4.9123 $201.4043
53+ $4.7486 $251.6758
71+ $4.2574 $302.2754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,015 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess