EN
  • EN
  • DE

CBT3384A

Part No CBT3384A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 10-BIT FET BUS SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159326-CBT3384A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT3384A CAD Model

Description

Introducing the CBT3384A from Texas Instruments

The CBT3384A is a high-performance, 10-bit FET bus switch from the renowned semiconductor manufacturer Texas Instruments (TI). This switch is designed to deliver high-speed, low-power switching on data paths in various applications, including computing, networking, and telecommunications.

The CBT3384A is part of TI's bus switch series that utilizes a 5-ohm switch connection between two ports. Its low on-state resistance ensures minimal signal distortion, providing an efficient pathway for data transfer. The device operates from a 4.5V to 5.5V VCC supply, making it compatible with many industry-standard voltages and ensuring easy integration into various system designs.

One of the key features of the CBT3384A is its quick switch technology, which enables near-zero propagation delay through the switch. This technology, combined with the device's low power consumption, makes it an excellent choice for high-speed applications that require fast switching without sacrificing power efficiency.

The device also boasts 5V tolerant I/Os, allowing it to interface with 5V logic signals without risk of damage. This feature is particularly useful in mixed-voltage environments where the device may need to communicate with both 3.3V and 5V logic levels.

For ease of use, the CBT3384A includes Bus Hold on data inputs, which eliminates the need for external pull-up or pull-down resistors. This feature helps to maintain bus integrity during live insertion and removal of cards without creating additional design complexity or requiring more board space.

To ensure reliable operation, the CBT3384A is designed with an over-voltage tolerant feature, allowing it to withstand voltage spikes beyond its normal operating voltage. This provides an additional layer of protection for the switch and the devices connected to it.

Overall, the Texas Instruments CBT3384A is a robust and versatile bus switch that is ideal for designers looking for a high-speed, low-power solution to manage data paths efficiently. Its advanced features and reliable performance make it a valuable component in a wide range of electronic systems.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9757 $53.8542
14+ $7.3647 $103.1058
22+ $7.1346 $156.9612
29+ $6.9044 $200.2276
38+ $6.6743 $253.6234
51+ $5.9838 $305.1738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess