EN
  • EN
  • DE

CBTLV3125

Part No CBTLV3125
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description LOW - voltage quadruple fet bus switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159362-CBTLV3125
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTLV3125 CAD Model

Description

The CBTLV3125 is a high-performance, low-voltage dual 1-of-2 multiplexer/demultiplexer from Texas Instruments, designed to facilitate the routing of high-speed signals. Crafted with the latest semiconductor technology, this device is a perfect fit for applications requiring the highest level of signal integrity.

Key Features

  • High Bandwidth: The CBTLV3125 offers a wide bandwidth that is ideal for supporting high-speed data transfer and signal processing, ensuring minimal signal degradation and improved overall performance.
  • Low-Voltage Operation: Operating at a voltage range of 2.3V to 3.6V, the device is optimized for low-voltage applications, which helps in reducing power consumption and making it suitable for battery-powered devices.
  • Bi-Directional Interface: With its bi-directional data flow capability, the CBTLV3125 can be used as a multiplexer or a demultiplexer, providing flexibility in signal routing for complex circuit designs.
  • Low On-State Resistance: The device features low on-state resistance between the multiplexer/demultiplexer inputs and outputs, which translates to reduced signal loss and improved output signal quality.
  • High-Speed Switching: Fast switching speeds of the CBTLV3125 ensure that it can keep up with the demands of high-speed data lines, making it an excellent choice for telecommunications and computing applications.

Applications

The CBTLV3125 is versatile and can be used in various applications. Its high-speed data handling capabilities make it particularly well-suited for:

  • Telecommunications infrastructure
  • Networking equipment
  • Signal routing in servers and data centers
  • High-speed data acquisition systems
  • Consumer electronics

With its compact surface-mount package, the CBTLV3125 is designed for space-constrained environments, providing a reliable solution for designers looking to optimize their high-speed signal routing with minimal footprint.

For more detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their customer support for assistance.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0388 $54.3492
21+ $4.9550 $104.0550
32+ $4.8001 $153.6032
44+ $4.6453 $204.3932
56+ $4.4904 $251.4624
75+ $4.0259 $301.9425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess