EN
  • EN
  • DE

CC1020RUZ

Part No CC1020RUZ
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM < 1GHz
Modulation FSK, GFSK, OOK
Frequency 402MHz ~ 470MHz, 804MHz ~ 960MHz
Data Rate (Max) 153.6kBaud
Power - Output 10dBm
Sensitivity -118dBm
Serial Interfaces SPI, UART
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 19.9mA
Current - Transmitting 12.3mA ~ 27.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-QFN (7x7)
Base Product Number CC1020
Standard Package 52 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576699-CC1020RUZ
Ultra Librarian 3D Model Ultra Librarian CC1020RUZ CAD Model

Description

Introducing the Texas Instruments CC1020RUZ Transceiver

The Texas Instruments CC1020RUZ is a true single-chip UHF transceiver designed for low-power and low-voltage wireless applications. This sophisticated piece of technology is perfect for those seeking a reliable and efficient way to manage RF communications in a variety of settings, including industrial, consumer, and home automation.

The CC1020RUZ operates in the 402–470 MHz and 804–940 MHz frequency bands, making it extremely versatile for a wide range of applications. It's an ideal solution for systems that require long-range wireless communication with minimal power consumption. The transceiver is designed with an integrated analog front-end and a flexible digital interface, which allows for a high level of integration with microcontrollers, thus simplifying design and reducing system cost.

This transceiver chip is packed with features that make it a robust and reliable choice for designers. It boasts a high sensitivity (-110 dBm at 1.2 kbps), which ensures good communication range without compromising on power efficiency. Additionally, the CC1020RUZ offers programmable output power up to +10 dBm, which can be adjusted to meet the requirements of specific applications or to comply with regulatory standards.

One of the key benefits of the CC1020RUZ is its low power consumption, which is critical for battery-operated devices. The chip supports various power-down modes, allowing further power savings when the transceiver is inactive. The transceiver's fast start-up time and frequency agility also contribute to its efficiency, enabling quick wake-up and channel changes, which are essential for frequency-hopping spread spectrum systems.

For designers looking to develop a user-friendly interface, the CC1020RUZ includes an on-chip 10-bit analog-to-digital converter (ADC) for signal strength indication (RSSI) and a temperature sensor, which can be used for diagnostics or system optimization.

Overall, the Texas Instruments CC1020RUZ transceiver is a top-of-the-line component that offers a combination of performance, integration, and efficiency. It is an excellent choice for anyone looking to develop a reliable and cost-effective wireless communication system.

You May Also Be Interested in

Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1262 $53.6406
30+ $3.3856 $101.5680
46+ $3.2798 $150.8708
64+ $3.1740 $203.1360
82+ $3.0682 $251.5924
110+ $2.7508 $302.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess