EN
  • EN
  • DE

CC1021RSSR

Part No CC1021RSSR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK, GFSK, OOK
Frequency 402MHz to 470MHz, 804MHz to 960MHz
Data Rate (Max) 153.6kBaud
Power - Output 10dBm
Sensitivity -109dBm
Serial Interfaces SPI, UART
GPIO 1
Supply Voltage - Operating 2.3 V to 3.6 V
Current - Receiving 19.9mA
Current - Transmitting 12.3mA to 27.1mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-VQFN Exposed Pad
Win Source Part Number 1027961-CC1021RSSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC1021RSSR CAD Model

Description

The CC1021RSSR is a high-performance, low-power RF transceiver designed by Texas Instruments for use in the 402–470 MHz and 804–940 MHz frequency bands, making it an ideal choice for a wide range of applications including industrial, scientific, and medical (ISM) band systems, wireless alarm and security systems, automated meter reading, and home automation.

Key Features

  • Frequency Bands: The transceiver operates in the 402–470 MHz and 804–940 MHz bands, providing flexibility for use in various global RF standards.
  • Modulation: It supports various modulation formats including 2-FSK, GFSK, and OOK, allowing for a customizable approach to balance data rate and link reliability.
  • High Sensitivity: With a sensitivity of up to -110 dBm, the CC1021RSSR ensures reliable communication even in environments with low signal strength.
  • Low Power Consumption: The device is engineered for power efficiency, which is essential for battery-powered applications, with a typical current consumption of 9.9 mA in RX and 12.1 mA in TX at 0 dBm.
  • Programmable Output Power: Output power can be programmed up to +10 dBm, providing a good balance between range and power usage.
  • Integrated Analog Features: Includes an integrated analog temperature sensor and battery voltage sensor, which can be used for monitoring and diagnostic purposes.

Applications

The versatility of the CC1021RSSR makes it suitable for a variety of applications, including but not limited to:

  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Home and Building Automation
  • Wireless Alarm Systems
  • Remote Keyless Entry
  • Automated Meter Reading (AMR)

Conclusion

The Texas Instruments CC1021RSSR RF transceiver is a robust and versatile component that offers a blend of performance, power efficiency, and reliability. Its extensive feature set and frequency band support make it an excellent choice for designers looking to create sophisticated wireless solutions in a variety of markets and applications.

You May Also Be Interested in

Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8259 $54.7813
16+ $6.4213 $102.7408
25+ $6.2206 $155.5150
34+ $6.0200 $204.6800
43+ $5.8193 $250.2299
58+ $5.2173 $302.6034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess