EN
  • EN
  • DE

CC1070

Part No CC1070
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Single Chip Low Power RF Transmitter for Narrowband Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159391-CC1070
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC1070 CAD Model

Description

Introducing the Texas Instruments CC1070 Single-Chip Low Power RF Transmitter

The Texas Instruments CC1070 is a highly integrated, low-power radio frequency (RF) transmitter designed for use in a wide range of wireless applications. This single-chip solution is perfect for systems that require long-range data transmission, robust signal integrity, and low current consumption. The CC1070 is a versatile component that can be utilized in both licensed and unlicensed bands, making it an ideal choice for industrial, scientific, and medical (ISM) applications.

Key Features of the CC1070

  • Frequency Bands: The CC1070 supports programmable frequency bands from 300 to 928 MHz, providing flexibility for use in a variety of global RF standards.
  • Modulation: It offers flexible modulation options, including 2-FSK, GFSK, and OOK, allowing for optimized data rates and link reliability.
  • Low Power Consumption: With a focus on energy efficiency, the device is designed for battery-powered applications, offering a low current consumption of 16 mA in transmit mode at +10 dBm.
  • Programmable Output Power: The output power of the CC1070 can be programmed up to +10 dBm, ensuring sufficient range for various applications while maintaining power efficiency.
  • Integrated Components: The transmitter includes an integrated voltage-controlled oscillator (VCO), phase-locked loop (PLL), and a power amplifier, reducing the need for external components and simplifying the design process.
  • Configurability: It features a highly configurable data rate and channel spacing, which can be tailored to meet the specific requirements of the application.

Applications

The CC1070 is suitable for a multitude of low-power wireless applications, including:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Remote keyless entry systems
  • Alarm and security systems

With its robust feature set, the Texas Instruments CC1070 offers a reliable and efficient solution for designers looking to implement low-power wireless communication in their products. Its ease of integration, coupled with its low power consumption, makes it an excellent choice for any application where power efficiency and reliable data transmission are critical.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0852 $54.5112
14+ $7.4546 $104.3644
21+ $7.2216 $151.6536
29+ $6.9887 $202.6723
38+ $6.7557 $256.7166
50+ $6.0568 $302.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess