EN
  • EN
  • DE

CC1125RHMR

Part No CC1125RHMR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Ultra-High Performance RF Narrowband Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Frequency 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz
Data Rate (Maximum) 200kbps
Power - Output 16dBm
Sensitivity -129dBm
Memory Size 4kB ROM, 256B RAM
Serial Interfaces SPI
GPIO 4
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 17mA ~ 27mA
Current - Transmitting 26mA ~ 56mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 1159400-CC1125RHMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name CC1125
Introduction Date March 23, 2012
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CC1125RHMR CAD Model

Description

The CC1125RHMR is a high-performance, sub-1 GHz RF transceiver designed by Texas Instruments (TI) for narrowband systems. This device is tailored for applications requiring long-range communication with low power consumption, such as wireless sensor networks, industrial monitoring, and home automation systems.

Key Features

  • Frequency Range: The CC1125RHMR operates in the sub-1 GHz band, making it versatile for various regional frequency allocations and regulations.
  • Modulation Formats: It supports advanced modulation formats including 2-FSK, 4-FSK, GFSK, and OOK, providing flexibility in designing communication protocols.
  • High Sensitivity: The device boasts excellent receiver sensitivity, which extends the range of communication and improves the reliability of signal reception in noisy environments.
  • Low Power Consumption: Designed for battery-powered applications, the CC1125RHMR features a power-saving mode to ensure minimal power usage and extended operational life.
  • Selectable Data Rate: With data rates from 0.6 kbps to 200 kbps, the transceiver can be tuned for various throughput requirements and signal robustness.
  • Programmable Output Power: The output power is programmable up to +16 dBm, allowing users to optimize the transceiver for range and power efficiency.

Applications

The CC1125RHMR is ideal for a wide array of low-power wireless applications, including but not limited to:

  • Wireless Sensor Networks (WSN)
  • Automated Meter Reading (AMR)
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Remote Keyless Entry Systems

Technical Specifications

The transceiver comes in a compact 5x5 mm VQFN package, which is conducive to space-constrained applications. It is also characterized by a wide supply voltage range of 2.1V to 3.6V, making it compatible with various power sources and system designs.

Conclusion

The CC1125RHMR from Texas Instruments represents a robust and flexible solution for designers looking to implement efficient and reliable communication in their sub-1 GHz wireless systems. With its high sensitivity, low power operation, and support for multiple modulation formats, this transceiver is a top choice for a multitude of low-power RF applications.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
NXP / Nexperia
IC RF
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess